Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0226
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0349
|
172,327
in stock
|
Buy Now | |
Chip One Stop
from US$0.0364
|
120,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
90,484
in stock
|
Buy Now | |
RS Americas
from US$0.0270
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.0460
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0416
|
-
|
Buy Now | |
Farnell
from US$0.0226
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .38µm |
Wire Contact Termination Area Plating Material Thickness | .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 26 – 20AWG, .12 – .5mm² |
Accepts Wire Insulation Diameter Range | 1.09 – 1.91mm, .043 – .075in |
Insulation Resistance | 500MΩ |
Dielectric Withstanding Voltage | 750VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Standard Profile Housing |
Circuit Application | Signal |
実装方法 | Strip |
Packaging Quantity | 15000 |
Packaging Method | Strip |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Contact, Male, 26-20AWG, EI | RS |
EI-SRS COSI CONTACT Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Wire Size: 26 – 20 AWG Wire Size: .12 – .5 mm² Pin Tin Pre-Tin 26 – 20 AWG | Connector Contact | Part Number: 170376-2 | Internal Number: 170376-2 | TE Connectivity | TE Store |
Contact, Male, 26-20AWG, EI | TE Connectivity 170376-2 | RS Americas |
Contact, Ei Series, Pin, 26 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 170376-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CONTACT, PIN, 26-20AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | EI Series |
RoHS: | Unknown |
Product Range | EI Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP 172213 & 172211 EI Series Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 170376-2?
Additional datasheets, footprints and schematics for 170376-2 are listed on our Part Details page. You can also find images and similar parts to 170376-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170376-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170376-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170376-2 fall under?
The 170376-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170376-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170376-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170376-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170376-2 have stock available?
Authorised distributors including RS, Chip One Stop, TE Store, RS Americas and Newark Electronics have stock available or on a lead time for 170376-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170376-2 often in real-time on the comparison pages.
What if I can't find stock of 170376-2?
You can fill out our help required form which you can use to request a quote for 170376-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.