Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
33,951
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
33,951
in stock
|
Buy Now | |
element14
from US$0.14
|
33,951
in stock
|
Buy Now | |
TE Store
from US$0.24
|
31,653
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
10,724
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
10,724
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
10,724
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 2A |
---|---|
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material Thickness | .8µm |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | .043 – .075in, 1.09 – 1.91mm |
Wire Size | .12 – .5mm², 20 – 18AWG |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Contact, Pin, Crimp, 26-20Awg Rohs Compliant: Yes |Amp Te Connectivity 170429-3 | Newark Electronics |
CONTACT, PIN, CRIMP, 26-20AWG | element14 |
SERIE EI STIFTKONT Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Size: 20 – 18 AWG Wire Size: .12 – .5 mm² Contact Base Material: Phosphor Bronze Pin Gold 20 – 18 AWG .12 – .5 mm² | Connector Contact | Part Number: 170429-3 | Internal Number: 170429-3 | TE Connectivity | TE Store |
Headers&Wire Housings SERIE EI STIFTKONT | Rapid Electronics |
TE Connectivity SERIE EI STIFTKONT Connector Accessory 0 | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 170429-3?
Additional datasheets, footprints and schematics for 170429-3 are listed on our Part Details page. You can also find images and similar parts to 170429-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170429-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170429-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170429-3 fall under?
The 170429-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170429-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170429-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170429-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170429-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 170429-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170429-3 often in real-time on the comparison pages.
What if I can't find stock of 170429-3?
You can fill out our help required form which you can use to request a quote for 170429-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.