Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,443
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
1,443
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
1,443
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
1,443
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
TE Store
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 6 |
Number of Rows | 1 |
Contact Type | Pin |
Contact Layout | Inline |
Contact Current Rating (Max) | 2A |
Panel Thickness | .032 – .063 in, .81 – 1.6 mm |
コネクタの高さ | 8mm |
Connector Height | 8mm |
Connector Length | 23.5mm |
Operating Voltage | 350VDC, 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Mating Retention Type | Lock |
Mating Retention | With |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Strain Relief | Without |
For Use With | Receptacle |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
実装方法 | Bag |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector System | Wire-to-Board |
Connector Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Eis Cap Hsg Panel Mount 6P Natutural |Amp Te Connectivity 172213-6 | Newark Electronics |
EIS CAP HSG PANEL MOUNT 6P NATUTURAL | Rapid Electronics |
TE Connectivity - AMP Connector EIS CAP HSG PANEL MOUNT 6P NAT | Distrelec |
2.5mm housing,cap,EI,straight,p-mt,6 way | RS |
Conn Housing RCP 6 POS 2.5mm Crimp ST Cable Mount | Avnet America |
EIS CAP HSG PANEL MOUNT 6P NATUTURAL, Wire-to-Board Assemblies and Housings | TE Connectivity 172213-6 | RS Americas |
Special Order: EIS CAP HSG PANEL MOUNT 6P NATUTURAL Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .098 in Housing Plug Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 172213-6 | Internal Number: 172213-6 | .098" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | EI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | EI Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172213-6?
Additional datasheets, footprints and schematics for 172213-6 are listed on our Part Details page. You can also find images and similar parts to 172213-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172213-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172213-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172213-6 fall under?
The 172213-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172213-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172213-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 172213-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172213-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 172213-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172213-6 often in real-time on the comparison pages.
What if I can't find stock of 172213-6?
You can fill out our help required form which you can use to request a quote for 172213-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.