Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
10,000
in stock
|
Buy Now | |
TE Store
from US$0.24
|
30,336
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.17
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material Thickness | .8µm |
---|---|
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material Thickness | .38µm |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | 1 – 1.4mm, .039 – .055in |
Wire Size | .05 – .15mm², 30 – 26AWG |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
EI PIN LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Wire Size: 30 – 26 AWG Wire Size: .05 – .15 mm² Pin Tin Pre-Tin 30 – 26 AWG | Connector Contact | Part Number: 170430-2 | Internal Number: 170430-2 | TE Connectivity | TE Store |
Headers & Wire Housings Ei Pin Lp |Amp Te Connectivity 170430-2 | Newark Electronics |
Headers&Wire Housings EI PIN LP | Rapid Electronics |
TE Connectivity EI PIN LP Connector Accessory 0.039in Mi | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 170430-2?
Additional datasheets, footprints and schematics for 170430-2 are listed on our Part Details page. You can also find images and similar parts to 170430-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170430-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170430-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170430-2 fall under?
The 170430-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170430-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170430-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170430-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170430-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 170430-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170430-2 often in real-time on the comparison pages.
What if I can't find stock of 170430-2?
You can fill out our help required form which you can use to request a quote for 170430-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.