Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
4,245
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
25,884
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
16,690
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
11,686
in stock
|
Buy Now | |
TE Store
from US$0.22
|
5,418
in stock
|
Buy Now | |
element14
from US$0.10
|
4,245
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
1,023
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
517
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Contact Layout | Inline |
コネクタの高さ | 6.4mm |
Connector Height | 6.4mm |
Connector Length | 10.4mm |
Insulation Resistance | 500MΩ |
Operating Voltage | 250VAC, 350VDC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Power & Signal |
For Use With | Contact |
実装方法 | Bag |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Plug |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Headers&Wire Housings 3P CAP F.H. STD TYPE | Rapid Electronics |
TE Connectivity - AMP Connector EIS CAP HSG FREE HANG 3P NAT | Distrelec |
CONN HOUSING, PLUG, 3POS, 2.5MM | Farnell |
EIS CAP HSG FREE HANG 3P NATUTURAL Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .098 in Housing Plug Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 172211-3 | Internal Number: 172211-3 | .098" | TE Connectivity | TE Store |
WTB HOUSING, HEADER, 3POS, 1ROW, 2.5MM | element14 |
Wtb Housing, Header, 3Pos, 1Row, 2.5Mm | Newark Electronics |
EI Series 2.5mm Pitch 3 Way 1 Row Female Straight PCB Housing | TE Connectivity 172211-3 | RS Americas |
3 Position 2.5mm Pitch Receptacle | Future Electronics |
Conn Housing PL 3 POS 2.5mm Crimp ST Cable Mount | Avnet America |
E.I. 3P CAP F.H.STD TYPE | Boersig |
Where can I find additional details, specifications and documents for a 172211-3?
Additional datasheets, footprints and schematics for 172211-3 are listed on our Part Details page. You can also find images and similar parts to 172211-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172211-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172211-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172211-3 fall under?
The 172211-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172211-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172211-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 172211-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172211-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 172211-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172211-3 often in real-time on the comparison pages.
What if I can't find stock of 172211-3?
You can fill out our help required form which you can use to request a quote for 172211-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.