Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Accepts Wire Insulation Diameter Range | 1 – 1.4mm, .039 – .055in |
Dielectric Withstanding Voltage | 750VAC |
Insulation Resistance | 500MΩ |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Low Profile Housing |
Circuit Application | Signal |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 10000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board |
Sealable | No |
Product Type | Contact |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Eis Connctor Forming |Amp Te Connectivity 170263-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170263-3?
Additional datasheets, footprints and schematics for 170263-3 are listed on our Part Details page. You can also find images and similar parts to 170263-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170263-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170263-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170263-3 fall under?
The 170263-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170263-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170263-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170263-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170263-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 170263-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170263-3 often in real-time on the comparison pages.
What if I can't find stock of 170263-3?
You can fill out our help required form which you can use to request a quote for 170263-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.