Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0292
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0299
|
23,500
in stock
|
Buy Now | |
TE Store
from US$0.09
|
108,569
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
70,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0320
|
70,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0349
|
70,000
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
70,000
in stock
|
Buy Now | |
Farnell
from US$0.0324
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0308
|
-
|
Buy Now | |
Avnet America
from US$0.0326
|
-
|
Buy Now | |
RS Americas
from US$0.0300
|
-
|
Buy Now | |
element14
from US$0.0492
|
-
|
Buy Now | |
Boersig
from US$0.0324
|
-
|
Buy Now | |
TTI Europe
from US$0.0292
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Mating Area Plating Material Thickness | .8µm |
Wire Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Current Rating (Max) | 2A |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .039 – .055in, 1 – 1.4mm |
Wire Size | .05 – .15mm², 30 – 26AWG |
Insulation Resistance | 500MΩ |
Dielectric Withstanding Voltage | 750VAC |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Low Profile Housing |
Packaging Quantity | 10000 |
Packaging Method | Strip |
実装方法 | Strip |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board |
Sealable | No |
Product Type | Contact |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
E.I.S. CONTACT Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Wire Size: 30 – 26 AWG Socket Tin 250 VAC | Connector Contact | Part Number: 170263-2 | Internal Number: 170263-2 | 30 – 26 AWG | TE Connectivity | TE Store |
Headers & Wire Housings E.i.s. Cont |Amp Te Connectivity 170263-2 | Newark Electronics |
Headers&Wire Housings E.I.S. CONT | Rapid Electronics |
TE Connectivity - AMP WTB Contact E.I.S. CONTACT | Distrelec |
CONTACT, SOCKET, 30AWG, CRIMP | Farnell |
EI Series,Contact,rcp,0.05-0.15mm2 | RS |
EI PCB Connector Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
EI PCB Connector Contact, Female, Crimp, Tin Plating 30 - 26 AWG | TE Connectivity 170263-2 | RS Americas |
CONTACT, SOCKET, CRIMP, 30-26AWG | element14 |
Where can I find additional details, specifications and documents for a 170263-2?
Additional datasheets, footprints and schematics for 170263-2 are listed on our Part Details page. You can also find images and similar parts to 170263-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170263-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170263-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170263-2 fall under?
The 170263-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170263-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170263-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170263-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170263-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 170263-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170263-2 often in real-time on the comparison pages.
What if I can't find stock of 170263-2?
You can fill out our help required form which you can use to request a quote for 170263-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.