Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
940
in stock
|
Buy Now | |
TE Store
from US$0.42
|
19,180
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
12,671
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
8,337
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
8,337
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
7,908
in stock
|
Buy Now | |
element14
from US$0.33
|
7,035
in stock
|
Buy Now | |
Farnell
from US$0.19
|
7,035
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 8 |
Contact Layout | Inline |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Connector Height | 5.75mm |
コネクタの高さ | 5.75mm |
Connector Length | 14mm |
Operating Voltage | 350VDC, 250VAC |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon 6/6 |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Natural |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Strain Relief | Without |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Contact |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
EIS REC. HSG 8P-NATURAL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 171822-8 | Internal Number: 171822-8 | .098" | TE Connectivity | TE Store |
8 POS NATURAL EIS HOUSING | TTI Europe |
Headers&Wire Housings 8 POS RCPT NATURAL | Rapid Electronics |
TE Connectivity - AMP Connector EIS REC. HSG 8P-NATURAL | Distrelec |
Wtb Housing, Rcpt, 8Pos, 1Row, 2.5Mm | Newark Electronics |
WTB HOUSING, RCPT, 8POS, 1ROW, 2.5MM | element14 |
2.5mm housing,recpt,EI,straight 8 way | RS |
Conn Housing RCP 8 POS 2.5mm Crimp ST Cable Mount | Avnet America |
EI Series 2.5mm Pitch 8 Way 1 Row Female Straight PCB Housing | TE Connectivity 171822-8 | RS Americas |
Where can I find additional details, specifications and documents for a 171822-8?
Additional datasheets, footprints and schematics for 171822-8 are listed on our Part Details page. You can also find images and similar parts to 171822-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171822-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171822-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171822-8 fall under?
The 171822-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 171822-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171822-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 171822-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171822-8 have stock available?
Authorised distributors including TE Store, Chip One Stop, TTI Europe, Rapid Electronics and Distrelec have stock available or on a lead time for 171822-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171822-8 often in real-time on the comparison pages.
What if I can't find stock of 171822-8?
You can fill out our help required form which you can use to request a quote for 171822-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.