Options for Price Comparison
Distributor Statistics for 91556-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 91556-1
Details for 91556-1 by TE Connectivity
Application Tooling > Portable Crimp Tools
CERTICRIMP 2,SAHT EL
91556-1 image

91556-1 by TE Connectivity

CERTICRIMP 2,SAHT EL
Part Information
91556-1 image
Not applicable for solder process capability
Status: Active
Product Code: 0808
Global Product Line: 048
GPL Description: Application Tooling
Specifications
Die Sets Type:
Fixed In Tool
Ratchet Configuration:
Not Releasable, Not Adjustable
Crimp Form-Wire Barrel Type:
Open Barrel - F Crimp
Specification Type:
TE Product Specification (114-)
Tool Grade:
Premium Crimp Tooling
Power Type:
Manual, Battery, Electric
Certification:
Yes – Certificate Included
Tool Type:
CERTI-CRIMP II, Straight Action Hand Tool
Alternate Descriptions
CERTICRIMP 2-SAHT EL Onlinecomponents.com
Connector tooling RS Components
HAND CRIMP TOOL, 26-22AWG EI CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP EI Series 26-20AWG Contacts; Product Range:Te Connectivity / Amp 915 RoHS Compliant: NA Newark Electronics
CERTI-Crimp Tool For Connectors Avnet America
Crimper,SAHT Ratchet,26-20 AWG,Receptacles,EI Series Contacts,CERTI-CRIMP II Allied Electronics & Automation
CERTI-Crimp Tool For Connectors Avnet Europe
AWG: 26 - 20; Content: 1 pc(s); Manufacturer part #: 91556-1; Type (manufacturer type): Economy Interconnection ( EI ) Serie Conrad