Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Contact Base Material | Brass |
Contact Current Rating (Max) | 5A |
Contact Retention Within Housing | Without |
Contact Shape & Form | Rounded |
Contact Mating Area Plating Material Thickness | .8µm, 31.49µin |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Pre-Tin |
コネクタの高さ | 6.48mm |
Connector Length | 10mm, .394in |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Connector Height | 6.48mm, .255in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
Housing Material | 66 Nylon |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Radial |
Panel Mount Feature | Without |
Strain Relief | Without |
Circuit Application | Signal |
Packaging Quantity | 1500 |
Packaging Method | Box |
実装方法 | Box |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Partially Shrouded |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .126in, 3.2mm, 19.17mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
2.5 M.i.s On Tap 3P (Radial) Rohs Compliant: Yes |Amp Te Connectivity 177538-3 | Newark Electronics |
Connector Header Through Hole 3 position 0.098 (2.50mm)" | Future Electronics |
Conn Shrouded Header HDR 3 POS 2.5mm Solder ST Thru-Hole Tape | Avnet America |
Where can I find additional details, specifications and documents for a 177538-3?
Additional datasheets, footprints and schematics for 177538-3 are listed on our Part Details page. You can also find images and similar parts to 177538-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177538-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177538-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177538-3 fall under?
The 177538-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 177538-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177538-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 177538-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177538-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 177538-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177538-3 often in real-time on the comparison pages.
What if I can't find stock of 177538-3?
You can fill out our help required form which you can use to request a quote for 177538-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.