Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.34
|
90,678
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
90,678
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
90,678
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
90,678
in stock
|
Buy Now | |
CoreStaff
from US$0.31
|
15,187
in stock
|
Buy Now | |
TE Store
from US$0.57
|
14,468
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Farnell
from US$0.46
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
PCB Mount Orientation | Horizontal |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
PCB Contact Termination Area Plating Material Thickness | .8µm |
Mating Post Length | 7.5mm, .295in |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | .264in, 6.7mm |
コネクタの高さ | 6.7mm |
Connector Length | .295in, 7.5mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | 6/6 Nylon |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Natural |
Agency/Standard | UL |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | Without |
Strain Relief | Without |
PCB Mount Retention Type | Retention Solder Tails |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .142in, 3.6mm |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
Headers & Wire Housings 3P Post Hdr 2.50Mm |Amp Te Connectivity 171826-3 | Newark Electronics |
Headers&Wire Housings 3P POST HDR 2.50mm | Rapid Electronics |
TE Connectivity - AMP PCB Conn 3P PT HEADER ASSY EI | Distrelec |
3P POST HEADER ASSY EI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 171826-3 | Internal Number: 171826-3 | TE Connectivity | TE Store |
Conn Wire to Board HDR 3 POS 2.5mm Solder RA Thru-Hole Bag | Avnet Abacus |
3 position 2.50mm Pitch Right Angle Through Hole Connector Header | Future Electronics |
3P POST HEADER ASSY EI, PCB Headers and Receptacles | TE Connectivity 171826-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP EI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMP EI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 171826-3?
Additional datasheets, footprints and schematics for 171826-3 are listed on our Part Details page. You can also find images and similar parts to 171826-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171826-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171826-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171826-3 fall under?
The 171826-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 171826-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171826-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 171826-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171826-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and CoreStaff have stock available or on a lead time for 171826-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171826-3 often in real-time on the comparison pages.
What if I can't find stock of 171826-3?
You can fill out our help required form which you can use to request a quote for 171826-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.