Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
52,298
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
52,298
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
52,298
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
52,298
in stock
|
Buy Now | |
Farnell
from US$0.16
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TE Store
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Retention Within Housing | Without |
Mating Post Length | 3.4mm, .134in |
Contact Shape & Form | Rounded |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 4A |
Contact Type | Pin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
コネクタの高さ | 6.48mm |
Connector Length | 10mm, .394in |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Connector Height | 6.48mm, .255in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | 66 Nylon |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Loose Piece |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | .125in, 3.17mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Headers & Wire Housings 3P 2.5Mm Vert Hdr |Amp Te Connectivity 177537-3 | Newark Electronics |
Headers&Wire Housings 3P 2.5MM VERT HDR | Rapid Electronics |
TE Connectivity - AMP PCB Conn 2.5 M.I.S PT HDR ASSY 3P | Distrelec |
CONNECTOR, HEADER, 3POS, 1ROW, 2.5MM | Farnell |
Conn Shrouded Header HDR 3 POS 2.5mm Solder ST Thru-Hole Loose Piece | Avnet America |
2.5 M.I.S POST HDR ASSY 3P, PCB Headers and Receptacles | TE Connectivity 177537-3 | RS Americas |
2.5 M.I.S POST HDR ASSY 3P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 177537-3 | Internal Number: 177537-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MIS Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | MIS Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 177537-3?
Additional datasheets, footprints and schematics for 177537-3 are listed on our Part Details page. You can also find images and similar parts to 177537-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177537-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177537-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177537-3 fall under?
The 177537-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 177537-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177537-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 177537-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177537-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 177537-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177537-3 often in real-time on the comparison pages.
What if I can't find stock of 177537-3?
You can fill out our help required form which you can use to request a quote for 177537-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.