Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Thickness | .6mm, .024in |
Interface Plating | Silver (Ag) |
Typical Current Rating | 10A |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Mating Tab Width | .063in, 1.6mm |
Wire Size | 1.5mm², 15AWG |
Wire Insulation Diameter | .053 – .094in, 2.2 – 2.4mm |
Wire Size Search | 1.5mm², 15AWG |
Agency/Standard | DIN 72 551 Part 5 and 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Sealable | Yes |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Tab A 1.6X0.6 Contact Cs Sws Ag |Te Connectivity 1703278-5 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
AUTOMOTIVE CONTACT, PIN, 15AWG, CRIMP | element14 |
TAB 1.6X0.6 | Boersig |
Where can I find additional details, specifications and documents for a 1703278-5?
Additional datasheets, footprints and schematics for 1703278-5 are listed on our Part Details page. You can also find images and similar parts to 1703278-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703278-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703278-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703278-5 fall under?
The 1703278-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1703278-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703278-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703278-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703278-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 1703278-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703278-5 often in real-time on the comparison pages.
What if I can't find stock of 1703278-5?
You can fill out our help required form which you can use to request a quote for 1703278-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.