Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
12,509
in stock
|
Buy Now | |
Boersig
from US$0.08
|
44,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
24,000
in stock
|
Buy Now | |
element14
from US$0.14
|
12,509
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
5,070
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,945
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .6mm, .024in |
Terminal & Splice Type | Tab |
Mating Tab Width | 1.6mm, .063in |
Crimp Type | F-Crimp |
Typical Current Rating | 10A |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | .053 – .094in, 2.2 – 2.4mm |
Wire Size Search | 1.5mm², 15AWG |
Wire Size | 15AWG, 1.5mm² |
Agency/Standard | DIN 72 551 Part 5 and 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
TAB 1.6x0.6MM | Boersig |
TIMER TAB CONT 1.6X0.6MM AWG15 | TTI Europe |
AUTOMOTIVE CONTACT, PIN, CRIMP | element14 |
Automotive Contact, Tab, 15Awg, Crimp | Newark Electronics |
Automotive Connectors TAB 1.6X0.6MM | Rapid Electronics |
TE Connectivity TAB A 1.6x0.6 CONTACT CF SWS Sn Automoti | Distrelec |
Contact | Transfer Multisort Elektronik |
AMP1703278-2 | Avnet America |
TAB 1.6X0.6MM | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1703278-2?
Additional datasheets, footprints and schematics for 1703278-2 are listed on our Part Details page. You can also find images and similar parts to 1703278-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703278-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703278-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703278-2 fall under?
The 1703278-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1703278-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703278-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703278-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703278-2 have stock available?
Authorised distributors including Boersig, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for 1703278-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703278-2 often in real-time on the comparison pages.
What if I can't find stock of 1703278-2?
You can fill out our help required form which you can use to request a quote for 1703278-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.