Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
90
in stock
|
Buy Now | |
Heilind Electronics
from US$0.70
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
2,899
in stock
|
Buy Now | |
element14
from US$1.05
|
1,702
in stock
|
Buy Now | |
Farnell
from US$0.85
|
1,702
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
1,022
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.70
|
840
in stock
|
Buy Now | |
Conrad
from US$1.41
|
225
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
Distrelec
from US$1.05
|
-
|
Buy Now | |
TE Store
from US$0.48
|
-
|
Buy Now | |
Sager
from US$0.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PA |
Number of Positions | 18, 16, 4, 12, 15 |
Cable Bundle Diameter | 21.5mm, .846in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 400 |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | With |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
COVER,90 | Heilind Electronics |
Cover, Nylon, Black | Newark Electronics |
COVER, RIGHT ANGLE | element14 |
Factory colour: Black | Conrad |
Automotive connector cover right angle | RS |
Heavy Duty Sealed Connector Series Cover, 90 | Future Electronics |
Heavy Duty Sealed Connector COVER,90 | Avnet America |
TE Connectivity - AMP COVER90 | Distrelec |
COVER,90 Protection & Strain Relief Accessory Type: Cover - Cable Exit Strain Relief: With Primary Product Color: Black Primary Product Material: PA Number of Positions: 4 12 15 16 18 Cover - Cable Exit With Black PA | Heavy Duty Sealed Connector Series Backshell | Part Number: 1670865-1 | Internal Number: 1670865-1 | TE Connectivity | TE Store |
Automotive Connectors COVER,90 | Sager |
Where can I find additional details, specifications and documents for a 1670865-1?
Additional datasheets, footprints and schematics for 1670865-1 are listed on our Part Details page. You can also find images and similar parts to 1670865-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1670865-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1670865-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1670865-1 fall under?
The 1670865-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1670865-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1670865-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1670865-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1670865-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 1670865-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1670865-1 often in real-time on the comparison pages.
What if I can't find stock of 1670865-1?
You can fill out our help required form which you can use to request a quote for 1670865-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.