Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.57
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$1.94
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$2.20
|
75
in stock
|
Buy Now | |
Distrelec
from US$2.01
|
75
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
RS Americas
from US$2.74
|
-
|
Buy Now | |
Boersig
from US$1.84
|
-
|
Buy Now | |
TE Store
from US$3.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Circuit Application | Signal |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
636-1041Lf Fem Sockt,lead Free |Amp Te Connectivity 1658528-2 | Newark Electronics |
636-1041LF FEM SOCKT LEAD FREE | Rapid Electronics |
TE Connectivity 636-1041LF FEM SOCKT LEAD FREE Headers & | Distrelec |
Conn IDC Connector F 10 POS 2.54mm IDT RA Cable Mount | Avnet America |
636-1041LF FEM SOCKT, LEAD FREE, Ribbon Cable Connectors | TE Connectivity 1658528-2 | RS Americas |
Special Order: 636-1041LF FEM SOCKT,LEAD FREE Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1658528-2 | Internal Number: 1658528-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1658528-2?
Additional datasheets, footprints and schematics for 1658528-2 are listed on our Part Details page. You can also find images and similar parts to 1658528-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658528-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658528-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658528-2 fall under?
The 1658528-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658528-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658528-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658528-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658528-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1658528-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658528-2 often in real-time on the comparison pages.
What if I can't find stock of 1658528-2?
You can fill out our help required form which you can use to request a quote for 1658528-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.