Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.27
|
No stock
|
Buy Now | |
TTI Europe
from US$2.46
|
9,542
in stock
|
Buy Now | |
Future Electronics
from US$2.64
|
1,904
in stock
|
Buy Now | |
TE Store
from US$3.98
|
1,556
in stock
|
Buy Now | |
Avnet America
from US$2.74
|
987
in stock
|
Buy Now | |
Newark Electronics
from US$3.98
|
899
in stock
|
Buy Now | |
Heilind Electronics
from US$3.47
|
681
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.47
|
204
in stock
|
Buy Now | |
element14
from US$3.49
|
177
in stock
|
Buy Now | |
Farnell
from US$3.25
|
177
in stock
|
Buy Now | |
Rapid Electronics
from US$4.97
|
89
in stock
|
Buy Now | |
Distrelec
from US$4.84
|
78
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.73
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$3.83
|
11
in stock
|
Buy Now | |
Boersig
from US$3.50
|
8
in stock
|
Buy Now | |
RS Americas
from US$3.52
|
-
|
Buy Now | |
Avnet Asia
from US$3.16
|
-
|
Buy Now | |
Sager
from US$2.86
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Daisy Chain | With |
Post Size | .025in, .64mm |
Number of Positions | 10 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Contact Current Rating (Max) | 1A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .762µm |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 9.19mm, .36in |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | 3.76mm, .148in |
Connector Length | 20.32mm, .8in |
コネクタの高さ | 9.19mm |
Operating Voltage | 250VAC |
Insulation Resistance | 1000 – 5000MΩ |
Housing Material | PBT |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Polarization | With |
Mating Retention | With |
Mating Alignment Type | Center |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | AMP-Latch Receptacle |
実装方法 | Tube |
Packaging Quantity | 26 |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Connector Type | Header |
Header Type | Pin Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.6mm, .102in |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
10P IDC BOX HDR STRAIGHT BLACK | TTI Europe |
AMP-LATCH 10 Position Dual Row Through-Hole Straight Pin Header | Future Electronics |
IDC LOW PRO HDR 10P VERT LG LAT BLK Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1761606-3 | Internal Number: 1761606-3 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, Header, 10Pos, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM | element14 |
TE Connectivity - AMP IDC LOW PRO HDR 10P VERT LG LAT BLK | Distrelec |
Socket | Transfer Multisort Elektronik |
Header vert 10 way 2.54mm Eject AmpLatch | RS |
HEADER, PIN, IDC, AMP-LATCH, 10 POS, LOW PROFILE, PCB, VERTICAL, BLACK | TE Connectivity 1761606-3 | RS Americas |
Headers & Wire Housings 100X100 HDR 2X005P VERT LOW PROFILE | Sager |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1761606-3?
Additional datasheets, footprints and schematics for 1761606-3 are listed on our Part Details page. You can also find images and similar parts to 1761606-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761606-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761606-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761606-3 fall under?
The 1761606-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761606-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761606-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761606-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761606-3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, TE Store, Avnet America and Newark Electronics have stock available or on a lead time for 1761606-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761606-3 often in real-time on the comparison pages.
What if I can't find stock of 1761606-3?
You can fill out our help required form which you can use to request a quote for 1761606-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.