Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.23
|
304
in stock
|
Buy Now | |
TE Store
from US$6.22
|
898
in stock
|
Buy Now | |
Newark Electronics
from US$7.49
|
395
in stock
|
Buy Now | |
element14
from US$5.30
|
395
in stock
|
Buy Now | |
Farnell
from US$5.03
|
395
in stock
|
Buy Now | |
Rapid Electronics
from US$8.03
|
307
in stock
|
Buy Now | |
Distrelec
from US$7.42
|
307
in stock
|
Buy Now | |
Avnet America
from US$2.85
|
75
in stock
|
Buy Now | |
Future Electronics
from US$4.37
|
-
|
Buy Now | |
RS Americas
from US$7.22
|
-
|
Buy Now | |
TTI Europe
from US$4.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
PCB Mount Orientation | Right Angle |
Ejection Latches | With |
Number of Positions | 10 |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Design | Square Post |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
コネクタの高さ | 13.94mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 13.94mm, .548in |
Connector Length | 32.004mm, 1.26in |
Shrouded End Dimension | 3.81mm, .15in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Center |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 24 |
Connector Type | Header |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Latch Type | Long |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
A/L UNIV HDR 10P RA LG LAT BLU Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 10 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 2-5499141-1 | Internal Number: 2-5499141-1 | TE Connectivity | TE Store |
Wire-To-Board Connector, Right Angle, Amp-Latch Series, Through Hole, Header, 10, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 2-5499141-1 | Newark Electronics |
HEADER, R/A, 10WAY | element14 |
UNIV HDR 10P RA BLUE LARGE LATCH | Rapid Electronics |
TE Connectivity - AMP Cable Con A/L UNIV HDR 10P RA LG LAT BLU | Distrelec |
10 way male r/a mount side latch header | RS |
Conn Ejector Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
A/L UNIV HDR 10P RA LG LAT BLU, Ribbon Cable Connectors | TE Connectivity 2-5499141-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Right Angle |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Material | Glass Reinforced Thermoplastic |
No. of Mating Cycles | 200 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Polarisation Type | Bump/Clip |
Termination Method | Solder |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 2-5499141-1?
Additional datasheets, footprints and schematics for 2-5499141-1 are listed on our Part Details page. You can also find images and similar parts to 2-5499141-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5499141-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5499141-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5499141-1 fall under?
The 2-5499141-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5499141-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5499141-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5499141-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5499141-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 2-5499141-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5499141-1 often in real-time on the comparison pages.
What if I can't find stock of 2-5499141-1?
You can fill out our help required form which you can use to request a quote for 2-5499141-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.