Prices starting from US$4.65
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$5.83 |
82
|
Buy Now | |
Rapid Electronics | US$7.68 |
899
|
Buy Now | |
Distrelec | US$10.64 |
569
|
Buy Now | |
element14 | US$5.96 |
433
|
Buy Now | |
Farnell | US$4.85 |
433
|
Buy Now | |
RS Americas | US$5.92 |
394
|
Buy Now | |
Chip One Stop | US$5.58 |
330
|
Buy Now | |
Heilind Electronics | US$5.88 |
25
|
Buy Now | |
Newark Electronics | US$5.63 |
22
|
Buy Now | |
Transfer Multisort Elektronik | US$6.01 |
19
|
Buy Now | |
Heilind Electronics Asia | US$5.88 |
7
|
Buy Now | |
Future Electronics | US$4.99 |
-
|
Buy Now | |
Avnet America | US$4.65 |
-
|
Buy Now | |
Avnet Asia | US$5.35 |
-
|
Buy Now | |
Boersig | US$5.70 |
-
|
Buy Now | |
TE Store | US$6.43 |
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 10 |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm, 29.92µin |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Design | Tuning Fork |
Contact Type | Pin |
Mating Post Length | 6.1mm, .24in |
Contact Current Rating (Max) | 1A |
Connector Width | 8.38mm, .3299in |
Wire Size | 158 – 296CMA, 28 – 26AWG, .08 – .15mm² |
Accepts Wire Insulation Diameter Range | .032 – .0381in, .81 – .97mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Length | 27.23mm, 1.072in |
Row-to-Row Spacing | 2mm, .1in |
Connector Height | 14.48mm, .5701in |
コネクタの高さ | 14.48mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Screw Mount |
PCB Mount Retention | Without |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Tray, Box & Tray |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 110 |
Header Type | Shrouded |
Connector Type | Connector Assembly |
Connector System | Wire-to-Wire |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Headers&Wire Housings 100X100 PLG 2X05P | Rapid Electronics |
TE Connectivity - AMP 10 UNIV I/O NO EARSLEAD FREE | Distrelec |
HEADER, IDC, NO LATCH, 10WAY | element14 |
CONNECTOR, PLUG, INIVERSAL I/O, AMP-LATCH, 10 POSITION, TERMINATE TO RIBBON CABL | TE Connectivity 1-111446-4 | RS Americas |
Ribbon cable conn.male,10 way,2.54mm,blk | RS |
10 UNIV I/O NO EARSLEAD FREE | Heilind Electronics |
Wire-Board Connector Plug, 10 Position, 2.54Mm | Newark Electronics |
AMP-Latch Series 10 Position Gold (30) Universal I/O Without Mounting Ears | Future Electronics |
Conn IDC Connector PL 10 POS 2.54mm IDT RA Cable Mount Bulk | Avnet America |
10 UNIV I/O, NO EARS,LEAD FREE Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Wire 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-111446-4 | Internal Number: 1-111446-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Universal I/O Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Plug |
Product Range | AMP-LATCH Universal I/O Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1A |
Contact Resistance | 15mohm |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Lead Spacing | 1.27mm |
No. of Mating Cycles | 150 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | IDC |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 28AWG |
Withstand Voltage | 1000V |
Where can I find additional details, specifications and documents for a 1-111446-4?
Additional datasheets, footprints and schematics for 1-111446-4 are listed on our Part Details page. You can also find images and similar parts to 1-111446-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111446-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111446-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111446-4 fall under?
The 1-111446-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111446-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111446-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111446-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111446-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Farnell and RS Americas have stock available or on a lead time for 1-111446-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111446-4 often in real-time on the comparison pages.
What if I can't find stock of 1-111446-4?
You can fill out our help required form which you can use to request a quote for 1-111446-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.