Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
1,587
units
|
Buy Now |
![]() |
Arrow Electronics |
6,875
units
|
Buy Now |
![]() |
Newark Electronics |
2,744
units
|
Buy Now |
![]() |
Avnet America |
2,648
units
|
Buy Now |
![]() |
element14 |
1,518
units
|
Buy Now |
![]() |
Future Electronics |
1,500
units
|
Buy Now |
![]() |
TE Store |
542
units
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Avnet Asia |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
![]() |
Richardson RFPD |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Boersig |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
Connector Profile | Low |
---|---|
Post Size | .025in, .64mm |
Daisy Chain | With |
Number of Rows | 2 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Shrouded End Dimension | 3.81mm, .15in |
Connector Length | .8in, 20.32mm |
Connector Height | .35in, 8.89mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 8.89mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Housing Material | PCT |
Mating Entry Location | Top |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Polarization | With |
Mating Alignment Type | Center |
Mating Alignment | With |
Mating Retention | Without |
PCB Mount Alignment | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Quantity | 50 |
実装方法 | Tray |
Packaging Method | Tray |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .114in, 2.9mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
1761681-3 - Idc Low Pro Hdr 10P Vert Ht Black Rohs Compliant: Yes |Amp Te Connectivity 1761681-3 | Newark Electronics |
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
HEADER, IDC, 2.54MM 10WAY | Farnell |
AMP-LATCH 10 Position Dual Row Through-Hole Straight Pin Header | Future Electronics |
IDC LOW PRO HDR 10P VERT HT BLACK Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1761681-3 | Internal Number: 1761681-3 | TE Connectivity | TE Store |
IDC HDRS 7 BOX NO EJ, IDC LOW PRO HDR 10P VERT HT BLACK | RS Americas |
HEADER | Richardson RFPD |
PIN HEADER 10 POS VE RT LOW PROFILE | Mouser Electronics |
10P IDC BOX HDR STRAIGHT | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Lead Spacing | 2.54mm |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 1761681-3?
Additional datasheets, footprints and schematics for 1761681-3 are listed on our Part Details page. You can also find images and similar parts to 1761681-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761681-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761681-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761681-3 fall under?
The 1761681-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761681-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761681-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761681-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761681-3 have stock available?
Authorised distributors including Arrow Electronics, Newark Electronics, Avnet America, Farnell and element14 have stock available or on a lead time for 1761681-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761681-3 often in real-time on the comparison pages.
What if I can't find stock of 1761681-3?
You can fill out our help required form which you can use to request a quote for 1761681-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.