5103311-1 PCB Connectors by TE Connectivity

A/L LOW PRO HDR 10P RA BLACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for RS
RS
from US$2.14
95
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.93
4,750
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.63
1,414
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.94
864
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.09
637
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.64
149
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.75
149
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.60
136
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.56
125
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
3,125
in stock
Buy Now
Logo for Avnet America
Avnet America
-
820
in stock
Buy Now
Logo for element14
element14
from US$1.72
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.10
-
Buy Now
Logo for Boersig
Boersig
from US$1.27
-
Buy Now
Logo for Farnell
Farnell
from US$1.94
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Daisy Chain With
Post Size .025in, .64mm
Connector Profile Low
Number of Positions 10
PCB Mount Orientation Right Angle
Number of Rows 2
Ejection Latches Without
Contact Underplating Material Nickel
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold, Gold Flash
Contact Termination Area Plating Thickness 2.54µm, 100µin
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 1A
Contact Shape & Form Square
Contact Mating Area Plating Material Thickness 30 – 30µin
Contact Design Square Post
Contact Termination Area Plating Material Tin
Shrouded End Dimension 3.81mm, .15in
Row-to-Row Spacing .1in, 2.54mm
Connector Length 20.32mm, .8in
コネクタの高さ 8.813mm
Connector Height 8.813mm, .347in
Operating Voltage 250VAC
Insulation Resistance 5000MΩ
Housing Color Black
Centerline (Pitch) 2.54mm, .1in
Housing Material Glass Filled Nylon/PBT
UL Flammability Rating UL 94V-0
Mating Alignment With
PCB Mount Retention Without
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Mating Alignment Type Center, Dual Polarizing Bar
Mating Retention Without
Polarization With
Panel Mount Feature Without
Circuit Application Signal
For Use With Mates with Receptacles
Solder Process Feature Board Standoff
実装方法 Tube
Packaging Quantity 35
Packaging Method Tube
製品タイプ Connector
Header Type Pin Header
Connector Type Header
Connector & Contact Terminates To Printed Circuit Board
Connector & Housing Type Plug
Connector System Wire-to-Board
Termination Post & Tail Length 3.43mm, .135in
Termination Method to Printed Circuit Board Through Hole - Solder
Temperature Rating Standard
Operating Temperature Range -85 – 221°F, -65 – 105°C


Alternative Descriptions

A/L LOW PRO HDR 10P RA BLACK Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5103311-1 | Internal Number: 5103311-1 | TE Connectivity | TE Store
AMP-LATCH 10 Position 2.54 mm Dual Row Through-Hole Right Angle Pin Header | Future Electronics
HDR R.A. DOUBLE 10P low profile | Rapid Electronics
TE Connectivity A/L LOW PRO HDR 10P RA BLACK Headers & W | Distrelec
Conn, Hdr, 10Pos, 2Row, 2.54Mm | Newark Electronics
AMP-LATCH Pin Header Low Profile 10 Pos. Right Angle PCB Mount .100 X .100 | TE Connectivity 5103311-1 | RS Americas
Header horiz 10 way 2.54mm AmpLatch | RS
Conn Shrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet Abacus
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM | element14
HEADER | Richardson RFPD


5103311-1 Connectors by Unknown

CONNECTOR HEADER 10POS 2ROW 2.54MM

Status: Unknown
Series: AMP-LATCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 10Contacts
Gender Header
Product Range AMP-LATCH Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (15-Jan-2019)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5103311-1?

Additional datasheets, footprints and schematics for 5103311-1 are listed on our Part Details page. You can also find images and similar parts to 5103311-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5103311-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5103311-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5103311-1 fall under?

The 5103311-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5103311-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5103311-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5103311-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5103311-1 have stock available?

Authorised distributors including TTI Europe, TE Store, Chip One Stop, Future Electronics and Rapid Electronics have stock available or on a lead time for 5103311-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5103311-1 often in real-time on the comparison pages.

What if I can't find stock of 5103311-1?

You can fill out our help required form which you can use to request a quote for 5103311-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay