Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.89
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$1.95
|
1,918
in stock
|
Buy Now | |
TTI Europe
from US$1.59
|
1,728
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
1,552
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
1,537
in stock
|
Buy Now | |
TE Store
from US$2.70
|
1,509
in stock
|
Buy Now | |
element14
from US$2.39
|
478
in stock
|
Buy Now | |
Farnell
from US$2.22
|
478
in stock
|
Buy Now | |
Avnet America
from US$1.87
|
443
in stock
|
Buy Now | |
Future Electronics
from US$1.87
|
411
in stock
|
Buy Now | |
Distrelec
from US$2.35
|
381
in stock
|
Buy Now | |
Heilind Electronics
from US$1.93
|
183
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.93
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.59
|
35
in stock
|
Buy Now | |
RS Americas
from US$3.16
|
20
in stock
|
Buy Now | |
Conrad
from US$3.74
|
18
in stock
|
Buy Now | |
Avnet Asia
from US$1.96
|
-
|
Buy Now | |
Boersig
from US$2.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Ejection Latches | With |
Number of Positions | 10 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Base Material | Phosphor Bronze |
Contact Design | Square Post |
Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
コネクタの高さ | 13.94mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Length | 32.004mm, 1.26in |
Shrouded End Dimension | 3.81mm, .15in |
Connector Height | .548in, 13.94mm |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Glass Filled Nylon/Polyester |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Comment | Pin headers in 10-position size have only slot for dual polarization, located as shown., Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown. |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 18 |
Latch Type | Long |
Connector Type | Header |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
A/L Univ Hdr 10P Vert Lg Lat |Amp Te Connectivity 5499206-1 | Newark Electronics |
A/L UNIV HDR 10P VERT LG LAT Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 10 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499206-1 | Internal Number: 5499206-1 | TE Connectivity | TE Store |
HEADER, STRAIGHT, 10WAY | element14 |
Conn Ejector Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
AMP-LATCH 10 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 10P VERT LG LAT | Distrelec |
HEADER, UNIVERSAL EJECTION PIN, AMP-LATCH, 10 POS, 2.54 X 2.54, PCB, VERTICAL | TE Connectivity 5499206-1 | RS Americas |
Total number of pins 10 | Conrad |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
Material | Glass Reinforced Thermoplastic |
No. of Mating Cycles | 200 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Polarisation Type | Bump/Clip |
Terminal Plating | Tin |
Termination Method | Solder |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 5499206-1?
Additional datasheets, footprints and schematics for 5499206-1 are listed on our Part Details page. You can also find images and similar parts to 5499206-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5499206-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499206-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5499206-1 fall under?
The 5499206-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5499206-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5499206-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5499206-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5499206-1 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for 5499206-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5499206-1 often in real-time on the comparison pages.
What if I can't find stock of 5499206-1?
You can fill out our help required form which you can use to request a quote for 5499206-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.