Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
PCB Mount Orientation | Right Angle |
Ejection Latches | Without |
Number of Positions | 10 |
Number of Rows | 2 |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Design | Square Post |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | 3.81mm, .15in |
コネクタの高さ | 8.813mm |
Connector Height | .347in, 8.813mm |
Connector Length | 20.32mm, .8in |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Glass Filled PPA |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention Type | Hold-Down Post |
Mating Alignment Type | Center, Dual Polarizing Bar |
Polarization | With |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Solder Process Feature | Board Standoff |
Packaging Method | Tube |
Packaging Quantity | 125 |
実装方法 | Tube |
Connector Type | Header |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
A/L LOW PRO HDR 10P RA HT Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5104340-1 | Internal Number: 5104340-1 | TE Connectivity | TE Store |
Wire-Board Connector, Header, 10 Position, 2.54Mm | Newark Electronics |
AMP-LATCH 10 Position Through-Hole Dual Row Right Angle Pin Header | Future Electronics |
Conn Shrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
A/L Low Pro Header, 10P Ra Ht | TE Connectivity 5104340-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5104340-1?
Additional datasheets, footprints and schematics for 5104340-1 are listed on our Part Details page. You can also find images and similar parts to 5104340-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5104340-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5104340-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5104340-1 fall under?
The 5104340-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5104340-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5104340-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5104340-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5104340-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5104340-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5104340-1 often in real-time on the comparison pages.
What if I can't find stock of 5104340-1?
You can fill out our help required form which you can use to request a quote for 5104340-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.