Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.63
|
1,131
in stock
|
Buy Now | |
Heilind Electronics
from US$2.58
|
5,428
in stock
|
Buy Now | |
Newark Electronics
from US$3.17
|
4,922
in stock
|
Buy Now | |
Rapid Electronics
from US$2.30
|
4,922
in stock
|
Buy Now | |
Chip One Stop
from US$2.29
|
4,922
in stock
|
Buy Now | |
Distrelec
from US$2.79
|
4,922
in stock
|
Buy Now | |
Farnell
from US$2.77
|
3,940
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.58
|
1,583
in stock
|
Buy Now | |
element14
from US$2.09
|
1,494
in stock
|
Buy Now | |
Future Electronics
from US$2.24
|
1,286
in stock
|
Buy Now | |
TE Store
from US$3.03
|
1,163
in stock
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
RS Americas
from US$3.44
|
-
|
Buy Now | |
Boersig
from US$2.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 10 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
622-1030LF FEM SOCKTLEAD FREE | Heilind Electronics |
Headers & Wire Housings 10 Pos Recpt 30Au |Amp Te Connectivity 1658527-3 | Newark Electronics |
Headers&Wire Housings 10 POS RECPT 30AU | Rapid Electronics |
TE Connectivity 622-1030LF FEM SOCKT LEAD FREE Board Con | Distrelec |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
SOCKET, IDC, 10WAY | element14 |
622-1030LF FEM SOCKT | Future Electronics |
622-1030LF FEM SOCKT,LEAD FREE Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1658527-3 | Internal Number: 1658527-3 | TE Connectivity | TE Store |
Ribbon cable conn.rcpt.10way,2.54mm,blue | RS |
Conn IDC Connector RCP 10 POS 2.54mm IDT RA Cable Mount | Avnet America |
AMP-LATCH 622 SER, RightAngle Cable Mount IDC Conn Skt,10Way,2 Row,2.54mm Pitch | TE Connectivity 1658527-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | 622 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | 622 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Colour | Blue |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Dielectric Strength | 1000V/m |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 1Gohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Row Pitch | 2.54mm |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 1658527-3?
Additional datasheets, footprints and schematics for 1658527-3 are listed on our Part Details page. You can also find images and similar parts to 1658527-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658527-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658527-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658527-3 fall under?
The 1658527-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658527-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658527-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658527-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658527-3 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1658527-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658527-3 often in real-time on the comparison pages.
What if I can't find stock of 1658527-3?
You can fill out our help required form which you can use to request a quote for 1658527-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.