Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42935-7201 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
84,450
in stock
|
Buy Now | |
element14
from US$0.21
|
40,645
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
39,095
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
38,125
in stock
|
Buy Now | |
Farnell
from US$0.16
|
38,125
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
37,809
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
36,564
in stock
|
Buy Now | |
Powell Electronics
from US$0.14
|
23,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
22,013
in stock
|
Buy Now | |
TE Store
from US$0.28
|
10,727
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
5,600
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
2,760
in stock
|
Buy Now | |
Sager
from US$0.14
|
1,303
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
436
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
373
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Primary Product Material | Thermoplastic |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Phosphor Bronze |
Product Length | 17.526mm, .6899in |
Product Height | 14.76mm, .581in |
Product Width | .2402in, 6.1mm |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
UL Rating | Recognized |
UL File Number | E28476 |
Comment | Receptacle Connector |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Flat Flexible Cable Assessory Type | Strain Relief |
Product Type | Accessory |
10P STRAIN RELIEF | TTI Europe |
STRAIN RELIEF, 10WAY | element14 |
Connector Accessories 10 POS Receptacle Flat Cable Connector Strain Relief Thermoplastic Black | Avnet America |
Strain Relief, Strain Relief, Novo, Econolatch Receptacles, 10, Thermoplastic Rohs Compliant: Yes |Amp Te Connectivity 499252-5 | Newark Electronics |
Headers&Wire Housings STRAIN RELIEF 10POS | Rapid Electronics |
10 way IDC strain relief | RS |
010 STRAIN RELIEF A-L RCPT Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Thermoplastic Strain Relief Cover Black Thermoplastic | Bus Connector: Strain Relief & Ata | Part Number: 499252-5 | Internal Number: 499252-5 | Alias Number: 2-42935-7201 | TE Connectivity | TE Store |
Strain Relief Cable Connector 10 Thermoplastic UL 94V-0 Black | TE Connectivity 499252-5 | RS Americas |
Headers & Wire Housings STRAIN RELIEF 10POS | Sager |
Cable clamp | Transfer Multisort Elektronik |
TE Connectivity Strain relief, 10 | Distrelec |
Amp-Latch 10 Position Strain Relief Accessory | Future Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Ribbon Cable Connectors |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Novo ECONOLATCH Receptacles |
No. of Positions | 10Ways |
Strain Relief Material | Thermoplastic |
Product Range | AMP-LATCH Ribbon Cable Connectors |
SVHC | No SVHC (07-Jul-2017) |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 499252-5?
Additional datasheets, footprints and schematics for 499252-5 are listed on our Part Details page. You can also find images and similar parts to 499252-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 499252-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499252-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 499252-5 fall under?
The 499252-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 499252-5 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 499252-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 499252-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 499252-5 have stock available?
Authorised distributors including TTI Europe, element14, Avnet America, Newark Electronics and Farnell have stock available or on a lead time for 499252-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 499252-5 often in real-time on the comparison pages.
What if I can't find stock of 499252-5?
You can fill out our help required form which you can use to request a quote for 499252-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.