Prices starting from US$1.47
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.18 |
84
|
Buy Now | |
TE Store | US$2.17 |
2,830
|
Buy Now | |
Heilind Electronics | US$2.34 |
1,905
|
Buy Now | |
TTI Europe | US$1.47 |
1,638
|
Buy Now | |
Farnell | US$1.79 |
1,506
|
Buy Now | |
element14 | US$1.71 |
1,396
|
Buy Now | |
Newark Electronics | US$1.91 |
1,221
|
Buy Now | |
Heilind Electronics Asia | US$2.34 |
353
|
Buy Now | |
Rapid Electronics | US$2.10 |
214
|
Buy Now | |
Distrelec | US$2.39 |
30
|
Buy Now | |
RS Americas | US$1.82 |
15
|
Buy Now | |
Future Electronics | US$1.58 |
-
|
Buy Now | |
Avnet America | US$1.54 |
-
|
Buy Now | |
Avnet Asia | US$1.68 |
-
|
Buy Now | |
Boersig | US$1.80 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 10 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
622-1041LF FEM SOCKT,LEAD FREE Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1658527-4 | Internal Number: 1658527-4 | TE Connectivity | TE Store |
622-1041LF FEM SOCKTLEAD FREE | Heilind Electronics |
RECEPTACLE, S/RELIEF, IDC, 2.54MM, 10WAY | Farnell |
Wire-Board Connector Receptacle 10 Position, 2.54Mm | Newark Electronics |
Headers&Wire Housings FSKT IDC S 10 30AU | Rapid Electronics |
10 way IDC bump polarised socket | RS |
TE Connectivity Multipole socket DIN 41651, 10 Contacts, N/A | Distrelec |
CONNECTOR, RECEPTACLE, AMP-LATCH 622, 10 POSITION, MATING POLARIZATION | TE Connectivity 1658527-4 | RS Americas |
10 Position IDC Gold 26-28 AWG Rectangular Receptacle Connector | Future Electronics |
Conn IDC Connector RCP 10 POS 2.54mm IDT RA Cable Mount | Avnet America |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | 622 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | 622 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1A |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 1Gohm |
Insulator Material | Thermoplastic Glass Filled |
No. of Mating Cycles | 400 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Polarisation Type | Bump/Clip |
Row Pitch | 2.54mm |
Withstand Voltage | 1000V |
Where can I find additional details, specifications and documents for a 1658527-4?
Additional datasheets, footprints and schematics for 1658527-4 are listed on our Part Details page. You can also find images and similar parts to 1658527-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658527-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658527-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658527-4 fall under?
The 1658527-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658527-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658527-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658527-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658527-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, TTI Europe, Farnell and element14 have stock available or on a lead time for 1658527-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658527-4 often in real-time on the comparison pages.
What if I can't find stock of 1658527-4?
You can fill out our help required form which you can use to request a quote for 1658527-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.