Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.49
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$4.27
|
4,500
in stock
|
Buy Now | |
Rapid Electronics
from US$3.54
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$3.94
|
4,500
in stock
|
Buy Now | |
Farnell
from US$5.85
|
3,600
in stock
|
Buy Now | |
Future Electronics
from US$3.88
|
-
|
Buy Now | |
Avnet America
from US$3.53
|
-
|
Buy Now | |
RS Americas
from US$5.46
|
-
|
Buy Now | |
Boersig
from US$3.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Daisy Chain | Without |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Ejection Latches | Without |
Number of Positions | 10 |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Design | Tuning Fork |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Connector Width | .2949in, 7.49mm |
Wire Size | 158 – 296CMA, 28 – 26AWG, .08 – .15mm² |
Connector Height | .5968in, 15.16mm |
Accepts Wire Insulation Diameter Range | .031 – .037in, .787 – .94mm |
Connector Length | 17.27mm, .6799in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 15.16mm |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 50 |
実装方法 | Box & Tube, Tube |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Ribbon Cable |
Connector Type | Connector Assembly |
Header Type | Pin Header |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Headers & Wire Housings 10P Rcpt Novo Dual |Amp Te Connectivity 1658624-1 | Newark Electronics |
Headers&Wire Housings 10P RCPT NOVO DUAL | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 10 NOVO DUAL 30DP | Distrelec |
PIN HEADERS | Farnell |
Conn IDC Connector F 10 POS 2.54mm IDT RA Cable Mount | Avnet America |
10 NOVO DUAL 30DP, LEAD FREE, Ribbon Cable Connectors | TE Connectivity 1658624-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1658624-1?
Additional datasheets, footprints and schematics for 1658624-1 are listed on our Part Details page. You can also find images and similar parts to 1658624-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658624-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658624-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658624-1 fall under?
The 1658624-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658624-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658624-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658624-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658624-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1658624-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658624-1 often in real-time on the comparison pages.
What if I can't find stock of 1658624-1?
You can fill out our help required form which you can use to request a quote for 1658624-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.