Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-1031HD |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.89
|
3,600
in stock
|
Buy Now | |
TTI Europe
from US$1.57
|
1,900
in stock
|
Buy Now | |
TE Store
from US$2.14
|
1,765
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$2.52
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$2.52
|
150
in stock
|
Buy Now | |
Distrelec
from US$2.70
|
150
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,650
in stock
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
element14
from US$1.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Primary Product Color | Blue |
---|---|
Primary Product Material | Glass-Filled Thermoplastic |
Number of Positions | 10 |
Product Length | 17.37mm |
UL Flammability Rating | UL 94V-0 |
Comment | Female Socket Connector |
実装方法 | Package |
Packaging Quantity | 50 |
Packaging Method | Package |
Flat Flexible Cable Assessory Type | Strain Relief |
Product Type | Accessory |
10P STRAIN RELIEF BLUE | TTI Europe |
609-1031HD=FSKT IDC S 10 SR Connector Cover Type: Strain Relief Cover Primary Product Color: Blue Primary Product Material: Glass-Filled Thermoplastic Number of Positions: 10 Strain Relief Cover Blue Glass-Filled Thermoplastic 10 | Female Socket Connectors: Strain Relief | Part Number: 3-1437020-7 | Internal Number: 3-1437020-7 | Alias Number: 609-1031HD | TE Connectivity | TE Store |
609-1031Hd=Fskt Idc S 10 Sr |Amp Te Connectivity 3-1437020-7 | Newark Electronics |
TE Connectivity - AMP Conn Accs 609-1031HD%3DFSKT IDC S 10 SR | Distrelec |
Connector Accessories 10 POS IDC Connector Female Strain Relief Straight Thermoplastic Blue | Avnet Abacus |
STRAIN RELIEF, 10WAY, THERMOPLASTIC, BLU | element14 |
Where can I find additional details, specifications and documents for a 3-1437020-7?
Additional datasheets, footprints and schematics for 3-1437020-7 are listed on our Part Details page. You can also find images and similar parts to 3-1437020-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437020-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437020-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437020-7 fall under?
The 3-1437020-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3-1437020-7 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437020-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437020-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437020-7 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 3-1437020-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437020-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1437020-7?
You can fill out our help required form which you can use to request a quote for 3-1437020-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.