Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.39
|
581
in stock
|
Buy Now | |
element14
from US$8.53
|
563
in stock
|
Buy Now | |
Farnell
from US$7.48
|
563
in stock
|
Buy Now | |
TE Store
from US$8.65
|
449
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$9.29
|
-
|
Buy Now | |
Avnet America
from US$6.22
|
-
|
Buy Now | |
RS Americas
from US$12.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
Number of Rows | 2 |
Number of Positions | 10 |
Ejection Latches | With |
Contact Design | Tuning Fork |
Contact Current Rating (Max) | 1A |
Solder Tail Contact Plating Material Finish | Matte |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin, 29.92µin |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Mating Post Length | 6.1mm, .24in |
PCB Contact Termination Area Plating Material | Tin |
Connector Width | 8.38mm, .3299in |
Wire Size | 158 – 296CMA, 28 – 26AWG, .08 – .15mm² |
コネクタの高さ | 27.81mm |
Accepts Wire Insulation Diameter Range | .032 – .0381in, .81 – .97mm |
Connector Height | 27.81mm, 1.0949in |
Shrouded End Dimension | .15in, 3.81mm |
Connector Length | 27.23mm, 1.072in |
Row-to-Row Spacing | 2mm, .1in |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
UL Voltage Rating | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment Type | Keyed |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Polarization | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 50 |
製品タイプ | Connector |
Header Type | Shrouded |
Connector Type | Connector Assembly |
Connector System | Wire-to-Wire |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Ribbon cable conn.female,10 way,2.54mm | RS |
HEADER, IDC, LATCHED, 10WAY | element14 |
10 UNIV I/O, NO EARS,LEAD FREE Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Wire 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-111504-4 | Internal Number: 1-111504-4 | TE Connectivity | TE Store |
Wire-Board Connector Plug, 10 Position, 2.54Mm | Newark Electronics |
Conn Ejector Header PL 10 POS 2.54mm IDT RA Cable Mount Bulk | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Universal I/O Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Plug |
Product Range | AMP-LATCH Universal I/O Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1A |
Contact Resistance | 15mohm |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Lead Spacing | 1.27mm |
No. of Mating Cycles | 150 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | IDC |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 28AWG |
Withstand Voltage | 1000V |
Where can I find additional details, specifications and documents for a 1-111504-4?
Additional datasheets, footprints and schematics for 1-111504-4 are listed on our Part Details page. You can also find images and similar parts to 1-111504-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111504-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111504-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111504-4 fall under?
The 1-111504-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111504-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111504-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111504-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111504-4 have stock available?
Authorised distributors including RS, element14, Farnell, TE Store and Chip One Stop have stock available or on a lead time for 1-111504-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111504-4 often in real-time on the comparison pages.
What if I can't find stock of 1-111504-4?
You can fill out our help required form which you can use to request a quote for 1-111504-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.