1-111506-6 Part Information
Details for 1-111506-6 by TE Connectivity
Connectors>PCB Connectors>Wire-to-Board Connectors>FFC, FPC & Ribbon Connectors>Ribbon Cable Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.4000 |
10 | 7.4500 |
100 | 6.5000 |
250 | 5.9100 |
500 | 5.5400 |
1000 | 5.0800 |
Stock Information
Details
Part Downloads
Part Specifications
Daisy Chain | Without |
Connector Profile | Low |
Number of Rows | 2 |
Number of Positions | 10 |
Ejection Latches | With |
Contact Mating Area Plating Material Thickness | 29.92µin, 30 – 30µin, .76µm |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Mating Post Length | .24in, 6.1mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Design | Tuning Fork |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Solder Tail Contact Plating Material Finish | Matte |
Contact Current Rating (Max) | 1A |
Connector Length | 1.476in, 37.49mm |
Row-to-Row Spacing | 2mm, .1in |
Accepts Wire Insulation Diameter Range | .81 – .97mm, .032 – .0381in |
Wire Size | .08 – .15mm², 28 – 26AWG, 158 – 296CMA |
Connector Width | .3299in, 8.38mm |
Connector Height | 27.81mm, 1.0949in |
コネクタの高さ | 27.81mm |
Shrouded End Dimension | 3.81mm |
Insulation Resistance | 5000MΩ |
UL Voltage Rating | 250VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature Type | Mounting Ears |
Polarization | With |
Mating Retention Type | Latch |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Packaging Quantity | 50 |
Packaging Method | Tray, Box & Tray |
実装方法 | Tray, Box & Tray |
製品タイプ | Connector |
Header Type | Shrouded |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Connector Type | Connector Assembly |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Compatible Parts
Alternative Part Descriptions
- WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2 ROW; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-111506-6?
Additional datasheets, footprints and schematics for 1-111506-6 are listed in our Part Details tab. You can also find the 1-111506-6 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111506-6 in the Pricing & Inventory tab next to part details. You can view 1-111506-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111506-6 fall under?
The 1-111506-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111506-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111506-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111506-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-111506-6 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-111506-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111506-6 often in real-time on the comparison pages.
What if I can't find stock of 1-111506-6?
You can fill out our help required form which you can use to request a quote for 1-111506-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.