Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
118
in stock
|
Buy Now | |
TE Store
from US$1.50
|
22,027
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
3,218
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
2,977
in stock
|
Buy Now | |
Powell Electronics
from US$1.15
|
2,819
in stock
|
Buy Now | |
Sager
from US$0.82
|
2,647
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
2,625
in stock
|
Buy Now | |
Heilind Electronics
from US$1.41
|
1,368
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
1,111
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
859
in stock
|
Buy Now | |
element14
from US$1.47
|
788
in stock
|
Buy Now | |
Farnell
from US$1.03
|
788
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.41
|
319
in stock
|
Buy Now | |
Rapid Electronics
from US$1.49
|
249
in stock
|
Buy Now | |
Distrelec
from US$1.77
|
124
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.46
|
18
in stock
|
Buy Now | |
RS Americas
from US$1.62
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,875
in stock
|
Buy Now | |
Boersig
from US$1.05
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Daisy Chain | With |
Connector Profile | Low |
Number of Positions | 10 |
Ejection Latches | Without |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Design | Square Post |
Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Connector Length | 20.32mm, .8in |
Connector Height | 8.813mm, .347in |
Shrouded End Dimension | 3.81mm, .15in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 8.813mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Glass Filled Nylon/PBT |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 35 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Pin Header |
Connector & Housing Type | Plug |
製品タイプ | Connector |
Connector Type | Header |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
A/L LOW PRO HDR 10P RA BLACK Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5103310-1 | Internal Number: 5103310-1 | TE Connectivity | TE Store |
AMP-LATCH 10 Position 2.54 mm Dual Row Through-Hole Right Angle Pin Header | Future Electronics |
Conn Shrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Headers & Wire Housings 10P R/A HEADER BLK | Sager |
10P IDC BOX HDR RIGHT ANGLE | TTI Europe |
Wire-Board Connector, Header, 10 Position, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM | element14 |
Headers&Wire Housings 10P R/A HEADER BLK | Rapid Electronics |
TE Connectivity - AMP Housings 10P R/A HEADER BLK | Distrelec |
10 Way HE10 r/a PCB Header Plug | RS |
Socket | Transfer Multisort Elektronik |
AMPMODU AMP-LATCH Pin Header, .100 CL, 10 Pos., Low Profile, Right Angle | TE Connectivity 5103310-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5103310-1?
Additional datasheets, footprints and schematics for 5103310-1 are listed on our Part Details page. You can also find images and similar parts to 5103310-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5103310-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5103310-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5103310-1 fall under?
The 5103310-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5103310-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5103310-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5103310-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5103310-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, Powell Electronics and Sager have stock available or on a lead time for 5103310-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5103310-1 often in real-time on the comparison pages.
What if I can't find stock of 5103310-1?
You can fill out our help required form which you can use to request a quote for 5103310-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.