Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.62
|
28,219
in stock
|
Buy Now | |
TE Store
from US$1.29
|
30,499
in stock
|
Buy Now | |
Heilind Electronics
from US$0.95
|
12,493
in stock
|
Buy Now | |
element14
from US$0.84
|
11,513
in stock
|
Buy Now | |
Farnell
from US$0.82
|
9,679
in stock
|
Buy Now | |
TTI Europe
from US$0.60
|
9,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
8,180
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
8,180
in stock
|
Buy Now | |
Sager
from US$0.66
|
4,581
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.95
|
2,499
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
1,744
in stock
|
Buy Now | |
RS
from US$1.44
|
1,044
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
596
in stock
|
Buy Now | |
Distrelec
from US$1.37
|
580
in stock
|
Buy Now | |
Powell Electronics
from US$1.00
|
489
in stock
|
Buy Now | |
Conrad
from US$1.77
|
125
in stock
|
Buy Now | |
RS Americas
from US$0.83
|
102
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,625
in stock
|
Buy Now | |
Avnet Asia
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$0.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
Number of Rows | 2 |
Number of Positions | 10 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Shrouded End Dimension | 3.81mm, .15in |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | .8in, 20.32mm |
コネクタの高さ | 8.813mm |
Connector Height | .347in, 8.813mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Glass Filled Nylon/PBT |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Polarization | With |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 35 |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector Type | Header |
Connector & Housing Type | Plug |
Header Type | Pin Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
A/L LOW PRO HDR 10P VERT BLACK Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5103308-1 | Internal Number: 5103308-1 | TE Connectivity | TE Store |
AMP-LATCH 10 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
HEADER, 2.54MM, 10WAY | element14 |
10P IDC BOX HDR STRAIGHT AU15 | TTI Europe |
5103308-1 - A/L Low Pro Hdr 10P Vert Black Rohs Compliant: Yes |Amp Te Connectivity 5103308-1 | Newark Electronics |
Conn Shrouded Header 10 POS 2.54mm Solder ST Through Hole Tube | Avnet America |
Headers & Wire Housings HDR VERT DOUBLE 10P low profile | Sager |
10 Way HE10 Str PCB Header Plug | RS |
Socket | Transfer Multisort Elektronik |
TE Connectivity Pin header DIN 41651, 10Contacts | Distrelec |
Total number of pins 10 | Conrad |
Header Pin Vertical Copper Alloy Thermoplastic 10 0.100 x 0.100 in. 1 A | TE Connectivity 5103308-1 | RS Americas |
A-L LOW PRO HDR 10P VERT BLACK | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Colour | Black |
Connector Mounting Orientation | Straight |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Lead Spacing | 2.54mm |
Material | Polyester |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5103308-1?
Additional datasheets, footprints and schematics for 5103308-1 are listed on our Part Details page. You can also find images and similar parts to 5103308-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5103308-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5103308-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5103308-1 fall under?
The 5103308-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5103308-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5103308-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5103308-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5103308-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 5103308-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5103308-1 often in real-time on the comparison pages.
What if I can't find stock of 5103308-1?
You can fill out our help required form which you can use to request a quote for 5103308-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.