Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Primary Product Material | Thermoplastic |
---|---|
Primary Product Color | Red |
Product Length | .642in |
UL Flammability Rating | UL 94V-0 |
Comment | Receptacles with recessed cover |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Latch |
Universal Header Latch Rohs Compliant: Yes |Amp Te Connectivity 111293-1 | Newark Electronics |
Connector Accessories Latch Thermoplastic Red | Avnet America |
UNIVERSAL HEADER LATCH Connector Hardware Accessory Type: Latch Primary Product Color: Red Primary Product Material: Thermoplastic Hardware Accessory Function: Latching, Locking & Retention Latch Red Thermoplastic Latching, Locking & Retention | Universal Headers: Ejector Latch | Part Number: 111293-1 | Internal Number: 111293-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 111293-1?
Additional datasheets, footprints and schematics for 111293-1 are listed on our Part Details page. You can also find images and similar parts to 111293-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111293-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111293-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111293-1 fall under?
The 111293-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 111293-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111293-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 111293-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111293-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, TTI Europe and TE Store have stock available or on a lead time for 111293-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111293-1 often in real-time on the comparison pages.
What if I can't find stock of 111293-1?
You can fill out our help required form which you can use to request a quote for 111293-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.