Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 40 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
636-4041LF=FEM SKT BLD POL S/R Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 40 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-1658528-9 | Internal Number: 1-1658528-9 | TE Connectivity | TE Store |
Wire-Board Connector Receptacle 40 Position, 2.54Mm | Newark Electronics |
Conn IDC Connector F 40 POS 2.54mm IDT RA Cable Mount | Avnet America |
WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | 636 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | 636 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Termination | IDC / IDT |
Where can I find additional details, specifications and documents for a 1-1658528-9?
Additional datasheets, footprints and schematics for 1-1658528-9 are listed on our Part Details page. You can also find images and similar parts to 1-1658528-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1658528-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1658528-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1658528-9 fall under?
The 1-1658528-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1658528-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1658528-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1658528-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1658528-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1-1658528-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1658528-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1658528-9?
You can fill out our help required form which you can use to request a quote for 1-1658528-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.