Prices starting from US$1.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.75 |
340
|
Buy Now | |
Rapid Electronics | US$1.94 |
32,131
|
Buy Now | |
Chip One Stop | US$1.31 |
31,996
|
Buy Now | |
Farnell | US$2.02 |
25,605
|
Buy Now | |
Powell Electronics | US$2.18 |
14,769
|
Buy Now | |
Sager | US$1.44 |
9,201
|
Buy Now | |
Future Electronics | US$1.67 |
4,292
|
Buy Now | |
Avnet America | US$1.26 |
3,003
|
Buy Now | |
Heilind Electronics | US$2.18 |
2,058
|
Buy Now | |
TE Store | US$2.35 |
810
|
Buy Now | |
Heilind Electronics Asia | US$2.18 |
617
|
Buy Now | |
Newark Electronics | US$2.41 |
322
|
Buy Now | |
element14 | US$1.71 |
312
|
Buy Now | |
Distrelec | US$2.00 |
135
|
Buy Now | |
Transfer Multisort Elektronik | US$1.97 |
45
|
Buy Now | |
RS Americas | US$1.96 |
-
|
Buy Now | |
Boersig | US$2.01 |
-
|
Buy Now | |
TTI Europe | US$1.45 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Daisy Chain | With |
---|---|
Connector Profile | Low |
Post Size | .025in, .64mm |
Ejection Latches | Without |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 40 |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Current Rating (Max) | 1A |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Shrouded End Dimension | 3.81mm, .15in |
コネクタの高さ | 8.813mm |
Connector Height | .347in, 8.813mm |
Connector Length | 2.3in, 58.42mm |
Row-to-Row Spacing | 2.54mm, .1in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Material | Glass Filled Nylon/PBT |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Polarization | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Packaging Method | Tube |
Packaging Quantity | 35 |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Connector Type | Header |
Header Type | Pin Header |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
HDR VERT DOUBLE 40P low profile | Rapid Electronics |
CONN, HEADER, 40POS, 2ROW, 2.54MM, TH | Farnell |
Headers & Wire Housings HDR VERT DOUBLE 40P low profile | Sager |
AMP-LATCH 40 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
Conn Shrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
A/L LOW PRO HDR 40P VERT BLACK Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 40 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5103308-8 | Internal Number: 5103308-8 | TE Connectivity | TE Store |
PCB PLUG 40 W | RS |
Wire-To-Board Connector, Amp-Latch Series, Through Hole, Header, 40, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 5103308-8 | Newark Electronics |
HEADER, 2.54MM, 40WAY | element14 |
TE Connectivity A/L LOW PRO HDR 40P VERT BLACK Headers & | Distrelec |
Socket | Transfer Multisort Elektronik |
Header Pin Vertical Copper Alloy Thermoplastic 40 0.100 x 0.100 in. 1 A | TE Connectivity 5103308-8 | RS Americas |
40P IDC BOX HDR STRAIGHT AU15 | TTI Europe |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5103308-8?
Additional datasheets, footprints and schematics for 5103308-8 are listed on our Part Details page. You can also find images and similar parts to 5103308-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5103308-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5103308-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5103308-8 fall under?
The 5103308-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5103308-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5103308-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5103308-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5103308-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Powell Electronics and Sager have stock available or on a lead time for 5103308-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5103308-8 often in real-time on the comparison pages.
What if I can't find stock of 5103308-8?
You can fill out our help required form which you can use to request a quote for 5103308-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.