Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.56
|
No stock
|
Buy Now | |
TTI Europe
from US$5.44
|
1,818
in stock
|
Buy Now | |
Newark Electronics
from US$9.24
|
405
in stock
|
Buy Now | |
element14
from US$8.34
|
165
in stock
|
Buy Now | |
Farnell
from US$8.39
|
165
in stock
|
Buy Now | |
Heilind Electronics
from US$7.69
|
50
in stock
|
Buy Now | |
TE Store
from US$8.36
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.69
|
16
in stock
|
Buy Now | |
Avnet Abacus
-
|
945
in stock
|
Buy Now | |
Avnet America
-
|
405
in stock
|
Buy Now | |
Future Electronics
from US$6.41
|
-
|
Buy Now | |
RS Americas
from US$10.40
|
-
|
Buy Now | |
Boersig
from US$7.76
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Positions | 40 |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .36in, 9.19mm |
Connector Length | 58.42mm, 2.3in |
Shrouded End Dimension | .148in, 3.76mm |
コネクタの高さ | 9.19mm |
Operating Voltage | 250VAC |
Insulation Resistance | 1000 – 5000MΩ |
Housing Material | PBT |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment | With |
Polarization | With |
Mating Alignment Type | Center |
PCB Mount Retention | Without |
Circuit Application | Signal |
For Use With | AMP-Latch Receptacle |
Packaging Quantity | 9 |
実装方法 | Tube |
Packaging Method | Tube |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Connector Type | Header |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .102in, 2.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
40P IDC BOX HDR STRAIGHT BLUE | TTI Europe |
Connector Systems:Wire-To-Board | Newark Electronics |
HEADER, STRAIGHT, 40WAY | element14 |
IDC LOW PRO HDR 40P VERT LG LA Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 40 2.54 mm .1" | Ribbon Cable Connector | Part Number: 3-1761606-3 | Internal Number: 3-1761606-3 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
40 way male straight front latch header | RS |
AMP-LATCH Dual Row 40 Position 2.54 mm Pitch Straight Through-Hole Pin Header | Future Electronics |
AMP-LATCH Series,2.54mm Pitch 40 Way 2 Row Straight PCB Header, Solder Term,1A | TE Connectivity 3-1761606-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
External Depth | 10.3mm |
External Length / Height | 9.2mm |
External Width | 58.4mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
Material | Glass reinforced thermo plastic |
No. of Mating Cycles | 200 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 0.9mm |
Polarisation Type | Bump/Clip |
Termination Method | Solder |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 3-1761606-3?
Additional datasheets, footprints and schematics for 3-1761606-3 are listed on our Part Details page. You can also find images and similar parts to 3-1761606-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1761606-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1761606-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1761606-3 fall under?
The 3-1761606-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1761606-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1761606-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1761606-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1761606-3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 3-1761606-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1761606-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1761606-3?
You can fill out our help required form which you can use to request a quote for 3-1761606-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.