Prices starting from US$2.61
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$6.12 |
No stock
|
Buy Now | |
Rapid Electronics | US$3.56 |
960
|
Buy Now | |
Chip One Stop | US$2.90 |
960
|
Buy Now | |
TE Store | US$4.86 |
662
|
Buy Now | |
Avnet America | US$2.98 |
419
|
Buy Now | |
RS Americas | US$2.68 |
247
|
Buy Now | |
Farnell | US$5.43 |
200
|
Buy Now | |
TTI Europe | US$2.61 |
120
|
Buy Now | |
Newark Electronics | US$3.88 |
72
|
Buy Now | |
Future Electronics | US$2.98 |
43
|
Buy Now | |
Distrelec | US$4.33 |
28
|
Buy Now | |
element14 | US$3.20 |
-
|
Buy Now | |
Boersig | US$3.68 |
-
|
Buy Now |
Daisy Chain | With |
---|---|
Post Size | .025in, .64mm |
Connector Profile | Low |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 40 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Design | Square Post |
Contact Termination Area Plating Material | Tin |
Shrouded End Dimension | 3.81mm, .15in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 2.3in, 58.42mm |
コネクタの高さ | 8.813mm |
Connector Height | 8.813mm, .347in |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Glass Filled Nylon/PBT |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Retention | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
For Use With | Mates with Receptacles |
Packaging Quantity | 35 |
Packaging Method | Tube |
実装方法 | Tube |
Header Type | Pin Header |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
HDR VERT DOUBLE 40P low profile | Rapid Electronics |
A/L LOW PRO HDR 40P VERT BLACK Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 40 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5103309-8 | Internal Number: 5103309-8 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
HEADER, PIN, AMP-LATCH, 40 POS, 2.54 X 2.54, VERTICAL, LOW PROFILE, PCB, BLACK | TE Connectivity 5103309-8 | RS Americas |
40P IDC BOX HDR STRAIGHT AU30 | TTI Europe |
Connector, Header, 40Pos, 2.54Mm | Newark Electronics |
AMP-LATCH 40 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
TE Connectivity Pin header DIN 41651, 40 Contacts, N/A | Distrelec |
Header vert 40 way 2.54mm AmpLatch | RS |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5103309-8?
Additional datasheets, footprints and schematics for 5103309-8 are listed on our Part Details page. You can also find images and similar parts to 5103309-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5103309-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5103309-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5103309-8 fall under?
The 5103309-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5103309-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5103309-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5103309-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5103309-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Avnet America and RS Americas have stock available or on a lead time for 5103309-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5103309-8 often in real-time on the comparison pages.
What if I can't find stock of 5103309-8?
You can fill out our help required form which you can use to request a quote for 5103309-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.