Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
Ejection Latches | Without |
Number of Positions | 40 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Contact Base Material | Phosphor Bronze |
Connector Height | 8.636mm, .548in |
Shrouded End Dimension | 3.81mm, .15in |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 70.1mm, 2.76in |
コネクタの高さ | 8.636mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PCT |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Screw Mount |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
Polarization | With |
PCB Mount Retention | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
実装方法 | Box |
Packaging Quantity | 30 |
Packaging Method | Box |
製品タイプ | Connector |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
Connector Type | Header |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
A/L Univ Hdr 40P Ra Ht |Amp Te Connectivity 5111105-9 | Newark Electronics |
Conn Ejector Header HDR 40 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5111105-9?
Additional datasheets, footprints and schematics for 5111105-9 are listed on our Part Details page. You can also find images and similar parts to 5111105-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5111105-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5111105-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5111105-9 fall under?
The 5111105-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5111105-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5111105-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5111105-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5111105-9 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5111105-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5111105-9 often in real-time on the comparison pages.
What if I can't find stock of 5111105-9?
You can fill out our help required form which you can use to request a quote for 5111105-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.