Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.10
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$13.31
|
71
in stock
|
Buy Now | |
Rapid Electronics
from US$12.07
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
71
in stock
|
Buy Now | |
Avnet America
from US$4.37
|
-
|
Buy Now | |
RS Americas
from US$12.80
|
-
|
Buy Now | |
Boersig
from US$7.15
|
-
|
Buy Now | |
TE Store
from US$16.99
|
-
|
Buy Now | |
Farnell
from US$11.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Daisy Chain | Without |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Rows | 2 |
Number of Positions | 40 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Design | Solder Dip |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | .125in, 3.18mm |
コネクタの高さ | 8.53mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Length | 2.76in, 70.1mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .34in, 8.53mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
PCB Mount Retention Type | Screw Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 24 |
Packaging Method | Tray |
実装方法 | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Latch Type | Long |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Termination Post & Tail Length | 3.94mm, .155in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Headers & Wire Housings 40P Vertical Header |Amp Te Connectivity 102321-9 | Newark Electronics |
Headers&Wire Housings 40P VERTICAL HEADER | Rapid Electronics |
TE Connectivity 040 UNIV HDR SP 4S 30DP STD L1 Board Con | Distrelec |
Conn Ejector Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE | RS Americas |
Special Order: 040 UNIV HDR SP 4S 30DP STD L1 Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 40 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 102321-9 | Internal Number: 102321-9 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 102321-9?
Additional datasheets, footprints and schematics for 102321-9 are listed on our Part Details page. You can also find images and similar parts to 102321-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102321-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102321-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102321-9 fall under?
The 102321-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 102321-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102321-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 102321-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102321-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 102321-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102321-9 often in real-time on the comparison pages.
What if I can't find stock of 102321-9?
You can fill out our help required form which you can use to request a quote for 102321-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.