5499786-9 PCB Connectors by TE Connectivity

A/L UNIV HDR 40P RA LG LAT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.40

Distributor Stock
Logo for Farnell
Farnell
from US$6.12
64
in stock
Buy Now
Logo for TE Store
TE Store
from US$7.56
3,421
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.70
256
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.83
64
in stock
Buy Now
Logo for element14
element14
from US$6.19
64
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.11
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Profile Standard
Number of Rows 2
PCB Mount Orientation Right Angle
Ejection Latches With
Number of Positions 40
Contact Underplating Material Nickel, Palladium Nickel
PCB Contact Termination Area Plating Material Tin
Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Mating Area Plating Material Gold, Gold Flash
Contact Termination Area Plating Thickness 2.54µm
端子の下地めっきの材料 Nickel, Palladium Nickel
Contact Base Material Brass
Contact Mating Area Plating Material Thickness 15 – 15µin
Contact Current Rating (Max) 1A
Contact Shape & Form Square
Row-to-Row Spacing .1in, 2.54mm
Shrouded End Dimension 3.81mm, .15in
コネクタの高さ 13.94mm
Connector Height .549in, 13.94mm
PCB Thickness (Recommended) 1.57mm, .062in
Connector Length 2.76in
Insulation Resistance 5000MΩ
Operating Voltage 250VAC
Housing Color Black
Housing Material Glass Filled Nylon/Polyester
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Mating Alignment Type Dual Polarizing Bar, Center
Polarization With
PCB Mount Retention Without
Panel Mount Feature Without
PCB Mount Retention Type Mounting Ears
Mating Retention Type Latch
Mating Alignment With
Mating Retention With
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Circuit Application Signal
実装方法 Tray
Packaging Method Tray
Packaging Quantity 56
製品タイプ Connector
Header Type Universal Ejection Pin Headers
Connector System Wire-to-Board
Connector Type Header
Connector & Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Latch Type Long
Termination Post & Tail Length 2.79mm, .11in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C, -85 – 221°F
Temperature Rating Standard


Alternative Descriptions

A/L UNIV HDR 40P RA LG LAT Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 40 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499786-9 | Internal Number: 5499786-9 | TE Connectivity | TE Store
Wire-Board Connector, Header, 40 Position, 2.54Mm | Newark Electronics
HEADER, RIGHT ANGLE, 40WAY | element14
40 Position Dual Row 2.54 mm Right Angle Header Shrouded Male Pin Connector | Future Electronics
Conn Ejector Header HDR 40 POS 2.54mm Solder RA Thru-Hole | Avnet America
Headers, 40 POS HDR 15AU R/A W/LONG LATCHES | TE Connectivity 5499786-9 | RS Americas


5499786-9 Connectors by Unknown

HEADER RIGHT ANGLE 40WAY

Status: Unknown
Series: AMP-LATCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 40Contacts
Gender Header
Product Range AMP-LATCH Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (15-Jan-2018)
Approval Bodies CSA UL
Colour Black
Connector Mounting Orientation Right Angle
Contact Termination Through Hole Right Angle
Current Rating 1A
External Length / Height 70.2mm
Fixing Centres 59.94mm
Flammability Rating UL94V-0
Insulation Resistance 1Gohm
Lead Spacing 1.27mm
No. of Mating Cycles 50
Operating Temperature Max 105°C
Operating Temperature Min -55°C
Polarisation Type Bump/Clip
Terminal Plating Tin/lead over nickel
Termination Method Solder

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5499786-9?

Additional datasheets, footprints and schematics for 5499786-9 are listed on our Part Details page. You can also find images and similar parts to 5499786-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5499786-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499786-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5499786-9 fall under?

The 5499786-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5499786-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5499786-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 5499786-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5499786-9 have stock available?

Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5499786-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5499786-9 often in real-time on the comparison pages.

What if I can't find stock of 5499786-9?

You can fill out our help required form which you can use to request a quote for 5499786-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay