Prices starting from US$2.62
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$4.51 |
No stock
|
Buy Now | |
Newark Electronics | US$3.78 |
3,927
|
Buy Now | |
Rapid Electronics | US$3.33 |
3,927
|
Buy Now | |
Chip One Stop | US$2.62 |
3,927
|
Buy Now | |
Distrelec | US$4.08 |
3,927
|
Buy Now | |
Powell Electronics | US$3.84 |
2,208
|
Buy Now | |
TE Store | US$4.21 |
417
|
Buy Now | |
Avnet America | US$2.95 |
198
|
Buy Now | |
RS Americas | US$3.54 |
143
|
Buy Now | |
Heilind Electronics | US$3.73 |
64
|
Buy Now | |
Heilind Electronics Asia | US$3.73 |
19
|
Buy Now | |
Future Electronics | US$2.94 |
-
|
Buy Now | |
element14 | US$3.50 |
-
|
Buy Now | |
Boersig | US$3.43 |
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Positions | 40 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Ejection Latches | Without |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Connector Length | 2.76in, 70.1mm |
Shrouded End Dimension | .15in, 3.81mm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 13.94mm, .55in |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 1000 – 5000MΩ |
Housing Material | Nylon - GF |
Mating Entry Location | Top |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
PCB Mount Retention Type | Screw Mount |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Polarization | With |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 40 |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
A/L Univ Hdr 40P Vert |Amp Te Connectivity 5102154-9 | Newark Electronics |
40 POS HDR 30AU W/OUT LATCHES | Rapid Electronics |
TE Connectivity A/L UNIV HDR 40P VERT Headers & Wire Hou | Distrelec |
CONN, HEADER, 40POS, 2ROW, 2.54MM, TH | Farnell |
A/L UNIV HDR 40P VERT Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 40 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5102154-9 | Internal Number: 5102154-9 | TE Connectivity | TE Store |
Conn Ejector Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Header Universal Ejection Pin Header 40 0.100 x 0.100 in. Vertical (PCB) | TE Connectivity 5102154-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 5102154-9?
Additional datasheets, footprints and schematics for 5102154-9 are listed on our Part Details page. You can also find images and similar parts to 5102154-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5102154-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5102154-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5102154-9 fall under?
The 5102154-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5102154-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5102154-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5102154-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5102154-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5102154-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5102154-9 often in real-time on the comparison pages.
What if I can't find stock of 5102154-9?
You can fill out our help required form which you can use to request a quote for 5102154-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.