5499922-9 PCB Connectors by TE Connectivity

A/L UNIV HDR 40P VERT LG LAT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.30

Distributor Stock
Logo for RS
RS
from US$4.50
191
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.93
2,267
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.30
1,704
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.22
1,608
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.12
271
in stock
Buy Now
Logo for element14
element14
from US$4.83
167
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.64
167
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.61
10
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
1,728
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.93
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.09
-
Buy Now
Logo for Boersig
Boersig
from US$4.28
-
Buy Now

Specifications

Connector Profile Standard
Post Size .64mm, .025in
Number of Rows 2
PCB Mount Orientation Vertical
Ejection Latches With
Number of Positions 40
Contact Shape & Form Square
Contact Current Rating (Max) 1A
Contact Mating Area Plating Material Thickness 15 – 15µin
Contact Termination Area Plating Thickness 2.54µm
Contact Termination Area Plating Material Tin
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Gold
Contact Base Material Brass, Phosphor Bronze
Connector Height .549in, 13.94mm
Shrouded End Dimension 3.81mm, .15in
Row-to-Row Spacing .1in, 2.54mm
Connector Length 2.76in
PCB Thickness (Recommended) .062in, 1.57mm
コネクタの高さ 13.94mm
Insulation Resistance 5000MΩ
Operating Voltage 250VAC
Housing Material Glass Filled Nylon/Polyester
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Retention Type Latch
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Polarization With
Mating Alignment Type Dual Polarizing Bar, Center
Mating Retention With
PCB Mount Retention Without
PCB Mount Retention Type Mounting Ears
Mating Alignment With
Circuit Application Signal
実装方法 Tray
Packaging Method Tray
Packaging Quantity 18
製品タイプ Connector
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Header Type Universal Ejection Pin Headers
Connector & Housing Type Plug
Connector Type Header
Latch Type Long
Termination Post & Tail Length 2.79mm, .11in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C, -85 – 221°F
Temperature Rating Standard


Alternative Descriptions

A/L UNIV HDR 40P VERT LG LAT Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 40 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499922-9 | Internal Number: 5499922-9 | TE Connectivity | TE Store
AMP-LATCH 40 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics
40P IDC BOX HDR STRAIGHT | TTI Europe
40 POS HDR 15AU W/LONG LATCHES | Rapid Electronics
40way male straight side latch header,1A | RS
HEADER, STRAIGHT, 40WAY | element14
HEADER, UNIVERSAL EJECTION PIN, AMP-LATCH, 40 POS, 2.54 X 2.54, PCB, VERTICAL | TE Connectivity 5499922-9 | RS Americas
Conn Ejector Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus
Connector Systems:Wire-To-Board | Newark Electronics


5499922-9 Connectors by Unknown

HEADER STRAIGHT 40WAY

Status: Unknown
Series: AMP-LATCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 40Contacts
Gender Header
Product Range AMP-LATCH Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Copper
SVHC No SVHC (27-Jun-2018)
Approval Bodies CSA UL
Colour Black
Connector Mounting Orientation Straight
Contact Termination Through Hole Vertical
Current Rating 1A
External Length / Height 70.2mm
Fixing Centres 66.04mm
Flammability Rating UL94V-0
Height 70.2mm
Insulation Resistance 1Gohm
No. of Mating Cycles 50
Operating Temperature Max 105°C
Operating Temperature Min -55°C
Polarisation Type Bump/Clip
Termination Method Solder

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5499922-9?

Additional datasheets, footprints and schematics for 5499922-9 are listed on our Part Details page. You can also find images and similar parts to 5499922-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5499922-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499922-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5499922-9 fall under?

The 5499922-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5499922-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5499922-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 5499922-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5499922-9 have stock available?

Authorised distributors including TE Store, Future Electronics, TTI Europe, Rapid Electronics and RS have stock available or on a lead time for 5499922-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5499922-9 often in real-time on the comparison pages.

What if I can't find stock of 5499922-9?

You can fill out our help required form which you can use to request a quote for 5499922-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay