Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.87
|
5,376
in stock
|
Buy Now | |
TE Store
from US$9.09
|
182
in stock
|
Buy Now | |
Rapid Electronics
from US$11.76
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$5.57
|
-
|
Buy Now | |
Future Electronics
from US$8.23
|
-
|
Buy Now | |
Avnet America
from US$6.83
|
-
|
Buy Now | |
RS Americas
from US$11.26
|
-
|
Buy Now | |
element14
from US$10.20
|
-
|
Buy Now | |
Avnet Asia
from US$7.86
|
-
|
Buy Now | |
Farnell
from US$8.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Positions | 40 |
Ejection Latches | With |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Contact Base Material | Phosphor Bronze |
Connector Height | 13.94mm, .548in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Length | 2.76in, 70.1mm |
Shrouded End Dimension | .15in, 3.81mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.94mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Center |
Mating Retention | With |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Polarization | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
For Use With | Mates with Receptacles |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 18 |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Latch Type | Long |
製品タイプ | Connector |
Connector Type | Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
40 way male straight side latch header | RS |
A/L UNIV HDR 40P VERT LG LAT B Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 40 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 2-5499206-9 | Internal Number: 2-5499206-9 | TE Connectivity | TE Store |
Headers&Wire Housings .1CL IDC HDR 2X20P VRT EJE | Rapid Electronics |
Wire-To-Board Connector, Amp-Latch Series, Through Hole, Header, 40, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 2-5499206-9 | Newark Electronics |
Conn Ejector Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
A/L UNIV HDR 40P VERT LG LAT B, Ribbon Cable Connectors | TE Connectivity 2-5499206-9 | RS Americas |
HEADER, VERT. PCB 40 WAY SKT | element14 |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 2-5499206-9?
Additional datasheets, footprints and schematics for 2-5499206-9 are listed on our Part Details page. You can also find images and similar parts to 2-5499206-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5499206-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5499206-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5499206-9 fall under?
The 2-5499206-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5499206-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5499206-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5499206-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5499206-9 have stock available?
Authorised distributors including RS, TE Store, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 2-5499206-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5499206-9 often in real-time on the comparison pages.
What if I can't find stock of 2-5499206-9?
You can fill out our help required form which you can use to request a quote for 2-5499206-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.