Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.65
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4.03
|
733
in stock
|
Buy Now | |
Farnell
from US$5.33
|
733
in stock
|
Buy Now | |
element14
from US$5.91
|
721
in stock
|
Buy Now | |
Rapid Electronics
from US$3.75
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$4.21
|
59
in stock
|
Buy Now | |
Distrelec
from US$5.57
|
59
in stock
|
Buy Now | |
Avnet America
from US$3.36
|
-
|
Buy Now | |
RS Americas
from US$5.26
|
-
|
Buy Now | |
Boersig
from US$3.55
|
-
|
Buy Now | |
TE Store
from US$8.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 26 |
---|---|
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Wire-Board Connector Receptacle 26 Position, 2.54Mm | Newark Electronics |
WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM | Farnell |
Headers&Wire Housings 26 POS RECPT 15AU | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 636-2641LF FEM SOCKT | Distrelec |
WIRE-BOARD CONNECTOR RECEPTACLE | RS |
Conn IDC Connector F 26 POS 2.54mm IDT RA Cable Mount | Avnet America |
636-2641LF FEM SOCKT, LEAD FREE, Ribbon Cable Connectors | TE Connectivity 1658528-5 | RS Americas |
Special Order: 636-2641LF FEM SOCKT,LEAD FREE Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 26 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1658528-5 | Internal Number: 1658528-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | 636 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | 636 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Termination | IDC / IDT |
Where can I find additional details, specifications and documents for a 1658528-5?
Additional datasheets, footprints and schematics for 1658528-5 are listed on our Part Details page. You can also find images and similar parts to 1658528-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658528-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658528-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658528-5 fall under?
The 1658528-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658528-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658528-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658528-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658528-5 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1658528-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658528-5 often in real-time on the comparison pages.
What if I can't find stock of 1658528-5?
You can fill out our help required form which you can use to request a quote for 1658528-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.