Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.13
|
1,771
in stock
|
Buy Now | |
TE Store
from US$4.28
|
216
in stock
|
Buy Now | |
Newark Electronics
from US$4.57
|
180
in stock
|
Buy Now | |
element14
from US$3.93
|
180
in stock
|
Buy Now | |
Farnell
from US$2.41
|
180
in stock
|
Buy Now | |
Future Electronics
from US$2.81
|
-
|
Buy Now | |
Avnet America
from US$2.74
|
-
|
Buy Now | |
RS Americas
from US$2.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Ejection Latches | With |
Number of Positions | 16 |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Connector Length | 1.56in, 39.62mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 13.94mm, .548in |
Shrouded End Dimension | .15in, 3.81mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
For Use With | Mates with Receptacles |
Circuit Application | Signal |
Comment | Pin headers in 10-position size have only slot for dual polarization, located as shown., Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown. |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 24 |
Connector Type | Header |
Latch Type | Long |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
16 way male r/a mount side latch header | RS |
A/L UNIV HDR 16P RA LG LAT BLUE Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 16 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 2-5499141-3 | Internal Number: 2-5499141-3 | TE Connectivity | TE Store |
Conn, R/A Header, 16Pos, 2Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 2-5499141-3 | Newark Electronics |
CONN, R/A HEADER, 16POS, 2ROW, 2.54MM | element14 |
Conn Ejector Header HDR 16 POS 2.54mm Solder RA Thru-Hole | Avnet America |
AMP-LATCH Series,2.54mm Pitch 16 Way 2 Row Right Angle PCB Header, Solder Term,1A | TE Connectivity 2-5499141-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-5499141-3?
Additional datasheets, footprints and schematics for 2-5499141-3 are listed on our Part Details page. You can also find images and similar parts to 2-5499141-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5499141-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5499141-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5499141-3 fall under?
The 2-5499141-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5499141-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5499141-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5499141-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5499141-3 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-5499141-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5499141-3 often in real-time on the comparison pages.
What if I can't find stock of 2-5499141-3?
You can fill out our help required form which you can use to request a quote for 2-5499141-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.