Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 16 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Connector Length | 1.56in, 39.62mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | .55in, 13.94mm |
Shrouded End Dimension | .15in, 3.81mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 1000 – 5000MΩ |
Housing Material | Nylon - GF |
Mating Entry Location | Top |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Dual Polarizing Bar, Center |
Connector Mounting Type | Board Mount |
Polarization | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention Type | Screw Mount |
Mating Alignment | With |
Circuit Application | Signal |
For Use With | AMP-Latch Receptacle |
Comment | Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown., Pin headers in 10-position size have only slot for dual polarization, located as shown. |
実装方法 | Tray |
Packaging Quantity | 70 |
Packaging Method | Tray |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
Conn Shrouded Header HDR 16 POS 2.54mm Solder ST | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-5102154-3?
Additional datasheets, footprints and schematics for 2-5102154-3 are listed on our Part Details page. You can also find images and similar parts to 2-5102154-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5102154-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5102154-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5102154-3 fall under?
The 2-5102154-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5102154-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5102154-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5102154-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5102154-3 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 2-5102154-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5102154-3 often in real-time on the comparison pages.
What if I can't find stock of 2-5102154-3?
You can fill out our help required form which you can use to request a quote for 2-5102154-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.