Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
204
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
6,787
in stock
|
Buy Now | |
Heilind Electronics
from US$1.87
|
5,575
in stock
|
Buy Now | |
Sager
from US$1.24
|
4,079
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
3,330
in stock
|
Buy Now | |
element14
from US$1.44
|
3,079
in stock
|
Buy Now | |
TE Store
from US$1.83
|
2,755
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
2,437
in stock
|
Buy Now | |
Farnell
from US$1.35
|
2,437
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.87
|
1,301
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
1,016
in stock
|
Buy Now | |
Distrelec
from US$1.81
|
720
in stock
|
Buy Now | |
Chip One Stop
from US$1.97
|
296
in stock
|
Buy Now | |
Conrad
from US$2.39
|
92
in stock
|
Buy Now | |
RS Americas
from US$1.35
|
51
in stock
|
Buy Now | |
Avnet America
-
|
734
in stock
|
Buy Now | |
Avnet Asia
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$1.44
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
Number of Rows | 2 |
Number of Positions | 16 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Shrouded End Dimension | 3.81mm, .15in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 8.813mm, .347in |
Connector Length | 27.94mm, 1.1in |
コネクタの高さ | 8.813mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Material | Glass Filled Nylon/PBT |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
Mating Retention | Without |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 35 |
Connector Type | Header |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
AMP-LATCH 16 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
Headers & Wire Housings 16P 2 ROW HEADER LP | Sager |
16P IDC BOX HDR STRAIGHT AU15 | TTI Europe |
HEADER, STRT 16WAY | element14 |
A/L LOW PRO HDR 16P VERT BLACK Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5103308-3 | Internal Number: 5103308-3 | TE Connectivity | TE Store |
Wire-To-Board Connector, Amp-Latch Series, Through Hole, Header, 16, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 5103308-3 | Newark Electronics |
Headers&Wire Housings 16P 2 ROW HEADER LP | Rapid Electronics |
TE Connectivity - AMP A/L LOW PRO HDR 16P VERT BLACK | Distrelec |
16 Way HE10 Str PCB Header Plug | RS |
Total number of pins 16 | Conrad |
Header Pin Vertical Copper Alloy Thermoplastic 16 0.100 x 0.100 in. 1 A | TE Connectivity 5103308-3 | RS Americas |
Conn Shrouded Header HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Mounting Orientation | PCB |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 50 |
Operating Temperature Max | +105°C |
Operating Temperature Min | -65°C |
Polarisation Type | Bump |
Row Pitch | 2.54mm |
Terminal Plating | Tin over Nickel |
Termination Method | Solder |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 5103308-3?
Additional datasheets, footprints and schematics for 5103308-3 are listed on our Part Details page. You can also find images and similar parts to 5103308-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5103308-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5103308-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5103308-3 fall under?
The 5103308-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5103308-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5103308-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5103308-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5103308-3 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Sager, TTI Europe and element14 have stock available or on a lead time for 5103308-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5103308-3 often in real-time on the comparison pages.
What if I can't find stock of 5103308-3?
You can fill out our help required form which you can use to request a quote for 5103308-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.