Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.73
|
262
in stock
|
Buy Now | |
TTI Europe
from US$2.35
|
2,772
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
660
in stock
|
Buy Now | |
element14
from US$2.55
|
660
in stock
|
Buy Now | |
Farnell
from US$2.65
|
660
in stock
|
Buy Now | |
TE Store
from US$2.94
|
623
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.04
|
149
in stock
|
Buy Now | |
RS Americas
from US$2.35
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$2.48
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$2.82
|
20
in stock
|
Buy Now | |
Distrelec
from US$2.81
|
20
in stock
|
Buy Now | |
Future Electronics
from US$2.30
|
-
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
Boersig
from US$2.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 16 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Wire-To-Board Connector, 622 Series, Idc/Idt, Receptacle, 16, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 1658527-7 | Newark Electronics |
SOCKET, IDC, 16WAY | element14 |
622-1641LF FEM SOCKT,LEAD FREE Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1658527-7 | Internal Number: 1658527-7 | TE Connectivity | TE Store |
Connector 16 way socket IDC 622 series | RS |
Plug | Transfer Multisort Elektronik |
Buchanan SOCKET Connector FEMALE POLARIZED W/STRAIN RELIEF 16 POS 622-1641LF | TE Connectivity 1658527-7 | RS Americas |
Headers&Wire Housings 16 POS RECPT 30AU | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 622-1641LF FEM SOCKT | Distrelec |
622-1641LF FEM SOCKT | Future Electronics |
Conn IDC Connector RCP 16 POS 2.54mm IDT RA Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | 622 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | 622 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1A |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 1Gohm |
Material | Glass Feinforced Thermoplastic |
No. of Mating Cycles | 200 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Polarisation Type | Bump/Clip |
Row Pitch | 2.54mm |
Termination Method | IDC |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 1658527-7?
Additional datasheets, footprints and schematics for 1658527-7 are listed on our Part Details page. You can also find images and similar parts to 1658527-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658527-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658527-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658527-7 fall under?
The 1658527-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658527-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658527-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658527-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658527-7 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 1658527-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658527-7 often in real-time on the comparison pages.
What if I can't find stock of 1658527-7?
You can fill out our help required form which you can use to request a quote for 1658527-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.