6-1437020-6 PCB Connectors by TE Connectivity

609-1631HD=FSKT IDC S 16 SR

Status: Active
Series: -
RoHS: Unknown
Aliases: 609-1631HD
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for RS
RS
from US$0.75
2,439
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.45
3,058
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.46
3,058
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.68
2,600
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.57
17
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
8,100
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for TE Store
TE Store
from US$0.82
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Primary Product Color Blue
Primary Product Material Glass-Filled Thermoplastic
Number of Positions 16
Product Length 24.99mm
UL Flammability Rating UL 94V-0
Comment Female Socket Connector
実装方法 Package
Packaging Method Package
Packaging Quantity 50
Product Type Accessory
Flat Flexible Cable Assessory Type Strain Relief


Alternative Descriptions

STRAIN RELIEFS ACCESSORIES CONNECTORS | Farnell
Strain Relief HD 16 way Amplatch | RS
16 Way Strain Relief Conn for use with AMPLATCH Series, Ribbon Cable Connection | TE Connectivity 6-1437020-6 | RS Americas
Connector Accessories 16 POS IDC Connector Female Strain Relief Straight Thermoplastic Blue | Avnet Abacus
Special Order: 609-1631HD=FSKT IDC S 16 SR Connector Cover Type: Strain Relief Cover Primary Product Color: Blue Primary Product Material: Glass-Filled Thermoplastic Number of Positions: 16 Strain Relief Cover Blue Glass-Filled Thermoplastic 16 | Female Socket Connectors: Strain Relief | Part Number: 6-1437020-6 | Internal Number: 6-1437020-6 | Alias Number: 609-1631HD | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-1437020-6?

Additional datasheets, footprints and schematics for 6-1437020-6 are listed on our Part Details page. You can also find images and similar parts to 6-1437020-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-1437020-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437020-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-1437020-6 fall under?

The 6-1437020-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to 6-1437020-6 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437020-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-1437020-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-1437020-6 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and RS Americas have stock available or on a lead time for 6-1437020-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-1437020-6 often in real-time on the comparison pages.

What if I can't find stock of 6-1437020-6?

You can fill out our help required form which you can use to request a quote for 6-1437020-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay