Prices starting from US$1.64
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.82 |
11
|
Buy Now | |
TE Store | US$2.30 |
1,469
|
Buy Now | |
Rapid Electronics | US$2.67 |
1,037
|
Buy Now | |
Distrelec | US$2.20 |
1,037
|
Buy Now | |
Farnell | US$2.69 |
224
|
Buy Now | |
Avnet America | US$1.92 |
200
|
Buy Now | |
Heilind Electronics | US$1.93 |
15
|
Buy Now | |
Heilind Electronics Asia | US$1.93 |
5
|
Buy Now | |
Newark Electronics | US$2.58 |
-
|
Buy Now | |
Future Electronics | US$1.64 |
-
|
Buy Now | |
RS Americas | US$2.52 |
-
|
Buy Now | |
element14 | US$2.33 |
-
|
Buy Now | |
Boersig | US$1.87 |
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 16 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
622-1630LF FEM SOCKT,LEAD FREE Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1658527-6 | Internal Number: 1658527-6 | TE Connectivity | TE Store |
Headers&Wire Housings 622-1630LF FEM SOCKT | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 622-1630LF FEM SOCKT | Distrelec |
IDC CONN, RCPT, 16POS, 2ROW, 2.54MM | Farnell |
Conn IDC Connector RCP 16 POS 2.54mm IDT RA Cable Mount | Avnet America |
622-1630LF FEM SOCKTLEAD FREE | Heilind Electronics |
Ribbon cable conn.rcpt.16way,2.54mm,blue | RS |
Headers & Wire Housings 622-1630Lf Fem Sockt Rohs Compliant: Yes |Amp Te Connectivity 1658527-6 | Newark Electronics |
16 Position 2 Row 2.54 mm Pitch Free Hanging Receptacle | Future Electronics |
622-1630LF FEM SOCKT, LEAD FREE, Ribbon Cable Connectors | TE Connectivity 1658527-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | 622 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | 622 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1658527-6?
Additional datasheets, footprints and schematics for 1658527-6 are listed on our Part Details page. You can also find images and similar parts to 1658527-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658527-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658527-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658527-6 fall under?
The 1658527-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658527-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658527-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658527-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658527-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1658527-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658527-6 often in real-time on the comparison pages.
What if I can't find stock of 1658527-6?
You can fill out our help required form which you can use to request a quote for 1658527-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.